EN
  • EN
  • DE

UPD64MC-769-5A4

Part No UPD64MC-769-5A4
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392931-UPD64MC-769-5A4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD64MC-769-5A4 CAD Model

Description

The UPD64MC-769-5A4 is a display driver manufactured by NEC. This component is crucial for managing the display functions in a variety of electronic devices. It likely handles tasks such as controlling the brightness, contrast, and color balance of the display, ensuring optimal visual performance.

Applications

  • Industrial Control Systems: Used in industrial control systems to display process data and system status.
  • Point-of-Sale Terminals: Integrated into point-of-sale terminals for displaying transaction information.
  • Home Automation Systems: Employed in home automation systems for displaying control interfaces and system status.
  • Medical Monitoring Equipment: Found in medical monitoring equipment for displaying patient vital signs and data.

Features

  • High-Resolution Display Output: Capable of providing high-resolution display output for clear and detailed visuals.
  • Integrated Color Palette: Includes an integrated color palette for accurate color representation.
  • Programmable Display Parameters: Offers programmable display parameters for customizing the display appearance.
  • Built-In Test Pattern Generator: Features a built-in test pattern generator for display diagnostics.

Benefits

  • Clear and Detailed Visuals: Provides clear and detailed visuals with its high-resolution display output.
  • Accurate Color Representation: Ensures accurate color representation with its integrated color palette.
  • Customizable Display Appearance: Allows for a customizable display appearance through programmable display parameters.
  • Simplified Diagnostics: Simplifies display diagnostics with its built-in test pattern generator.

The UPD64MC-769-5A4 display driver is designed for applications requiring clear, detailed visuals and accurate color representation. Its programmable display parameters and built-in test pattern generator make it a versatile and easy-to-use solution for a wide range of display applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $22.5849

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess