EN
  • EN
  • DE

LM76CHMX-5

Part No LM76CHMX-5
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ±0.5°C, ±1°C, 12-Bit Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 85°C
Output Type I2C
Supply Voltage (V) 4.5V ~ 5.5V
Resolution 12 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.5°C (±1°C)
Test Condition 25°C (-10°C ~ 45°C)
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200705-LM76CHMX-5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM76CHMX-5 CAD Model

Description

The LM76CHMX-5 from Texas Instruments is a high-performance, low-dropout voltage regulator (LDO) designed to deliver a stable and reliable power supply in a wide range of electronic applications. This LDO is particularly well-suited for sensitive analog circuits, RF applications, and portable devices where power efficiency and thermal performance are critical.

Key Features:

  • Output Voltage: The LM76CHMX-5 provides a fixed output voltage of 5V, which is ideal for logic circuits and standard digital components.
  • High Accuracy: This voltage regulator offers excellent load and line regulation, ensuring a stable output voltage even under varying input voltages and load conditions.
  • Low Dropout: With a low dropout voltage, the LM76CHMX-5 maintains regulation with minimal difference between the input and output voltage, enhancing efficiency and battery life in portable applications.
  • Current Capacity: It can deliver up to 1A of continuous output current, catering to a broad range of power requirements.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring reliable operation and longevity.
  • Package: Available in a small SOT-223 package, the LM76CHMX-5 is designed for space-constrained applications.

Applications:

The LM76CHMX-5 is versatile and can be used in various applications, including:

  • Portable electronics such as smartphones, tablets, and GPS devices
  • Wireless communication systems including RF transceivers
  • Microcontroller power supplies
  • Peripheral power supplies for computers and servers
  • Industrial and automotive systems requiring stable 5V rails

With its combination of high accuracy, low power consumption, and robust protection features, the LM76CHMX-5 from Texas Instruments is an excellent choice for engineers looking for a reliable power solution. Whether it's for a complex digital system or a simple analog interface, this voltage regulator ensures a consistent performance that designers can trust.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1609 $52.2405
105+ $0.9526 $100.0230
165+ $0.9228 $152.2620
225+ $0.8930 $200.9250
290+ $0.8633 $250.3570
390+ $0.7740 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess