EN
  • EN
  • DE

TMP103EYFFT

Part No TMP103EYFFT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 1.4V ~ 3.6V
Resolution 7 b
Features One-Shot, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -10°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, DSBGA
Supplier Device Package 4-DSBGA (1x1)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1270775-TMP103EYFFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP103EYFFT CAD Model

Description

Product Overview: TMP103EYFFT from Texas Instruments

The TMP103EYFFT is a high-precision digital temperature sensor from Texas Instruments, designed for thermal management and monitoring in various electronic applications. This compact and efficient sensor is part of TI's extensive portfolio of temperature sensing solutions, offering a blend of performance, power efficiency, and ease of integration that is ideal for space-constrained and power-sensitive applications.

Key Features

  • Accuracy: The TMP103EYFFT boasts a high degree of accuracy, with a typical temperature error of ±1°C, ensuring reliable temperature readings for critical applications.
  • Size: It comes in an ultra-small, lead-free, 4-ball, 0.5mm pitch WCSP (Wafer Chip-Scale Package), making it perfect for portable electronics where space is at a premium.
  • Interface: The device features a two-wire, I2C and SMBus-compatible interface, which facilitates easy integration into existing digital systems.
  • Low Power Consumption: With a low quiescent current draw, this sensor is optimized for battery-powered systems, helping to extend battery life and reduce system power consumption.
  • Multiple Device Access: The TMP103EYFFT supports up to eight devices on one bus, allowing for multiple sensors to be used in a system without the need for additional signal lines.

Applications

The TMP103EYFFT is suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablet PCs
  • Power-supply temperature monitoring
  • Environmental monitoring and HVAC systems
  • Computer peripheral thermal protection
  • Industrial and medical equipment

Technical Specifications

The sensor operates over a temperature range of -40°C to +125°C, providing the flexibility needed for demanding environments. It has a resolution of 1°C without requiring any external components for calibration. The TMP103EYFFT is also designed to work under a supply voltage range of 1.4V to 3.6V, accommodating a variety of power sources.

With its combination of accuracy, small size, low power, and ease of use, the TMP103EYFFT from Texas Instruments stands out as an excellent choice for designers looking to incorporate temperature sensing into their next project.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5342 $53.6970
80+ $1.2589 $100.7120
125+ $1.2195 $152.4375
170+ $1.1802 $200.6340
220+ $1.1409 $250.9980
295+ $1.0228 $301.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess