EN
  • EN
  • DE
  • IT

AD590MH/883B

Part No AD590MH/883B
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP TRANSDUCR 2-TERM TO-52-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Series *
Packaging Bulk
Mounting Style Through Hole
Package TO-206AC, TO-52-3 Metal Can
Manufacturer Package TO-52-3
Win Source Part Number 767226-AD590MH/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD590
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD590MH/883B CAD Model

Description

AD590MH/883B Temperature Transducer from Analog Devices Inc.

The AD590MH/883B is a high-precision, monolithic temperature transducer from the renowned manufacturer Analog Devices Inc. This innovative product is designed to provide an electrical output directly proportional to the temperature it measures, with a linear scale factor of 1 µA/K. Engineered for high reliability and performance, the AD590 is an ideal solution for a wide range of temperature sensing applications.

Constructed using IC temperature sensor technology, the AD590MH/883B operates over a temperature range of -55°C to +150°C, making it versatile for use in diverse environments. Its two-terminal IC design simplifies integration into systems, as it can be easily connected in a variety of configurations, including series and parallel networks for temperature averaging or differential measurement setups.

The robustness of the AD590MH/883B is further highlighted by its military-grade designation (883B), which ensures that it meets stringent military specifications for performance and reliability. This level of quality assurance is critical for applications that demand the highest standards, such as aerospace, defense, and other mission-critical systems.

Key features of the AD590MH/883B include:

  • Linear current output: 1 µA/K
  • Wide temperature range: -55°C to +150°C
  • High accuracy and repeatability
  • Low power consumption
  • Simple two-wire connection
  • Hermetically sealed packages for harsh environments
  • Compliance with military standards (883B)

The device is available in different package options, including a hermetically sealed metal can, which provides additional protection against environmental factors such as humidity and contaminants. This ensures long-term stability and reliability of the temperature readings in even the most challenging conditions.

Whether it's for process control, environmental monitoring, or advanced scientific research, the AD590MH/883B from Analog Devices Inc. offers a straightforward and accurate method for temperature measurement. Its precision and robust design make it a trusted choice for engineers and professionals seeking a high-quality temperature transducer for their critical applications.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP 2.7/5.5 8SOIC / Temperature Sensor 8-SOIC
Lowest to $2.3690
Texas Instruments
SENSOR DIGITAL -40C-127C SOT23-8
Lowest to $2.3922
Texas Instruments
SENSOR ANALOG -40C-150C SC70-5 / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Lowest to $0.3984
Silicon Labs
SENSOR DIGITAL -40C-125C 6DFN
Lowest to $4.6846
Silicon Labs
SENSOR DIGITAL TEMP 0.5 6QFN / Temperature Sensor 6-QFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP 2.7/5.5 8SOIC / Temperature Sensor 8-SOIC
Lowest to $1.7829
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
SENSOR DIGITAL -40C-125C 8VSSOP
Lowest to $3.1295

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.7893 $102.7893
2+ $95.6013 $191.2026
3+ $92.0072 $276.0216
4+ $88.4131 $353.6524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess