EN
  • EN
  • DE

AD7814ART-REEL7

Part No AD7814ART-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3.5°C)
Testing Conditions 0°C to 85°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 077080-AD7814ART-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7814ART-REEL7 CAD Model

Description

Analog Devices Inc. AD7814ART-REEL7 Digital Temperature Sensor

The AD7814ART-REEL7 is a high-precision digital temperature sensor from Analog Devices Inc., designed to offer accurate temperature monitoring in a compact and efficient package. This sensor is ideal for applications that require precise temperature data to ensure optimal performance and reliability, such as industrial control systems, environmental monitoring, and computer thermal management.

With a temperature range of -40°C to +125°C, the AD7814ART-REEL7 provides a versatile solution for a wide array of temperature sensing needs. Its digital output is calibrated in degrees Celsius, with a resolution of 0.25°C and an accuracy of ±0.5°C, ensuring precise temperature readings without the need for external calibration.

The device operates from a single 2.7V to 5.5V supply, making it suitable for use in both 3V and 5V systems. Additionally, its low supply current of 200 μA (typical) during active conversions makes it an energy-efficient choice for battery-powered applications.

One of the key features of the AD7814ART-REEL7 is its 4-wire SPI and QSPI™ interface, which allows easy integration with most microcontrollers and digital systems. This digital interface not only simplifies system design but also minimizes the number of required I/O pins, saving space and reducing complexity.

The compact size of the AD7814ART-REEL7 is due to its packaging in a tiny SOT-23-6 form factor. This small footprint makes it an excellent choice for space-constrained applications. Moreover, the sensor is offered in tape and reel packaging, designated by the "REEL7" suffix, which facilitates automated assembly processes for high-volume production environments.

Overall, the AD7814ART-REEL7 from Analog Devices Inc. stands out as a reliable and precise digital temperature sensor. Its high accuracy, low power consumption, and small size make it an ideal choice for a variety of temperature monitoring tasks in both commercial and industrial settings.

  • Temperature Range: -40°C to +125°C
  • Accuracy: ±0.5°C
  • Resolution: 0.25°C
  • Supply Voltage: 2.7V to 5.5V
  • Interface: SPI and QSPI™
  • Package: SOT-23-6
  • Supply Current: 200 μA (typical)

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8944 $56.8320
65+ $1.5544 $101.0360
100+ $1.5058 $150.5800
140+ $1.4572 $204.0080
180+ $1.4087 $253.5660
240+ $1.2630 $303.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess