EN
  • EN
  • DE

LM62BIM3X

Part No LM62BIM3X
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description 2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 90°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 15.6mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Test Condition 25°C (0°C ~ 90°C)
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200575-LM62BIM3X
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM62BIM3X CAD Model

Description

Introducing the LM62BIM3X Temperature Sensor from Texas Instruments

The LM62BIM3X is a precision integrated-circuit temperature sensor that offers a superior alternative to conventional thermistors and thermocouples. Manufactured by Texas Instruments, this analog temperature sensor is capable of detecting a temperature range from -25°C to +85°C with an accuracy of ±3°C. Its linear voltage output of 6.25 mV/°C makes it easy to integrate into a wide range of applications.

This high-performance sensor is housed in a tiny SOT-23 package, making it an ideal choice for space-constrained applications. Despite its small size, the LM62BIM3X does not compromise on performance, offering excellent stability and reliability over its entire temperature range. This makes it suitable for use in environmental controls, computer thermal monitoring, and portable battery-powered applications.

One of the key features of the LM62BIM3X is its low power consumption, which is particularly important for battery-operated devices. The sensor operates from a supply voltage of 2.7V to 5.5V, ensuring compatibility with most common system voltages and making it an energy-efficient solution for continuous temperature monitoring.

Installation and maintenance are simplified thanks to the sensor's linear output, which directly corresponds to the Celsius temperature scale. There is no need for complex calculations or conversions, which can be a significant advantage in systems where simplicity and ease of use are paramount. Additionally, the sensor does not require any external calibration to maintain its accuracy, which reduces the total cost of ownership over the product's lifespan.

For designers and engineers looking for a reliable and precise temperature sensing solution, the LM62BIM3X from Texas Instruments is an excellent choice. Its combination of small form factor, ease of use, and energy efficiency make it well-suited for a variety of applications, from consumer electronics to industrial systems.

With the LM62BIM3X, Texas Instruments continues to demonstrate its commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0156 $50.7800
120+ $0.8334 $100.0080
190+ $0.8073 $153.3870
260+ $0.7813 $203.1380
335+ $0.7552 $252.9920
445+ $0.6771 $301.3095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,875 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess