EN
  • EN
  • DE

KSZ8873MLL-AM

Part No KSZ8873MLL-AM
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196830-KSZ8873MLL-AM
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Controllers
Package Tray
Product Status Active
Operating Temperature -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-PQFP (10x10)
Base Product Number KSZ8873
Interface I²C, SPI
Standards 10/100 Base-T/TX PHY
Ultra Librarian 3D Model Ultra Librarian KSZ8873MLL-AM CAD Model

Description

The KSZ8873MLL-AM is a highly integrated 3-port switch on a chip from Microchip Technology, designed with a focus on cost-effectiveness and power efficiency, making it an ideal solution for manufacturers looking to implement network connectivity in their embedded system designs.

Key Features:

  • Multiple Interfaces: The KSZ8873MLL-AM includes two 10/100Mbps MACs and PHYs, and one MII interface that can be configured as a MAC or PHY, providing versatility for various network configurations.
  • Advanced Switch Capabilities: With support for features such as QoS (Quality of Service) prioritization, VLAN tagging (802.1Q), and IGMP snooping, this chip ensures efficient network traffic management for multimedia and real-time communications.
  • Energy Efficiency: Incorporating Microchip's advanced power-saving technology, the KSZ8873MLL-AM supports Energy Efficient Ethernet (IEEE 802.3az) and power management techniques, which reduce operational costs and extend the life of battery-powered devices.
  • Robust Security: The device offers network security features, including MAC address filtering and management message authentication, to protect against unauthorized access and ensure secure data transmission.

Applications:

The KSZ8873MLL-AM is ideal for a wide range of applications, such as:

  • Home Networking Equipment
  • Internet of Things (IoT) Devices
  • Networked Printers and Multifunction Peripherals
  • Set-Top Boxes and Digital Media Adapters
  • Industrial Control Systems

Technical Specifications:

  • Supply Voltage: 1.8V to 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package: 64-Pin LQFP

Whether you're building a complex networked system or a simple connectivity solution, the KSZ8873MLL-AM from Microchip Technology offers the perfect blend of performance, power efficiency, and security features to meet your networking needs.

You May Also Be Interested in

Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $9.2328
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1212 $60.6060
12+ $9.9456 $119.3472
18+ $9.6348 $173.4264
25+ $9.3240 $233.1000
33+ $9.0133 $297.4389
43+ $8.0808 $347.4744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess