EN
  • EN
  • DE

ENC28J60T-I/SO

Part No ENC28J60T-I/SO
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTRLR W/SPI 28-SOIC  /  Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Controller
Interface SPI
Standards 10 Base-T PHY
Voltage - Supply 3.1V ~ 3.6V
Current - Supply 160mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ENC28J60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ENC28J60T-I/SOCT,ENC28J60TISO,ENC28J60T-I/SODKR,ENC28J60T-I/SO-ND,ENC28J60T-I/SOTR
Standard Package 1,600
Win Source Part Number 967981-ENC28J60T-I/SO
Ultra Librarian 3D Model Ultra Librarian ENC28J60T-I/SO CAD Model

Description

Microchip Technology's ENC28J60T-I/SO Product Overview

The ENC28J60T-I/SO is a highly-efficient, standalone Ethernet controller with an integrated MAC & PHY, providing a reliable solution for embedded applications requiring network connectivity. Manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions, this compact and innovative component is designed to serve a wide array of Internet of Things (IoT) applications, industrial automation, and general-purpose embedded networking tasks.

Key Features

  • Integrated MAC and PHY: The device includes a full-featured Ethernet MAC and a 10BASE-T PHY, which simplifies the design and development process by reducing the number of components required on the board.
  • SPI Interface: It comes with a high-speed Serial Peripheral Interface (SPI) which operates at clock speeds up to 20 MHz, facilitating fast communication with the host controller.
  • Flexible Connection: The ENC28J60T-I/SO supports both Full and Half-Duplex modes, offering versatility in connection types depending on network requirements.
  • Programmable Automatic Retransmission: Automatic retransmission on collision and automatic rejection of erroneous packets are built-in features that help ensure data integrity and reliable network communication.

Compact Form Factor

The ENC28J60T-I/SO is housed in a space-saving 28-pin SOIC package, making it an excellent choice for applications where PCB real estate is at a premium. Its small footprint allows for integration into compact designs without compromising functionality or performance.

Power Management

Designed for low-power operation, the device features a power-saving sleep mode and various other power management features. These characteristics make it particularly well-suited for battery-operated devices and applications where power efficiency is critical.

Applications

With its robust feature set and compact size, the ENC28J60T-I/SO is ideal for a variety of applications, including:

  • Home and Industrial Automation
  • IoT Devices
  • Networked Sensors and Control Systems
  • Embedded Web Servers
  • Remote Monitoring Systems

By integrating the ENC28J60T-I/SO Ethernet controller from Microchip Technology into your design, you can confidently deliver products that offer reliable network connectivity and performance, all while keeping development costs and time to market at a minimum.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3460 $58.6500
60+ $1.9251 $115.5060
93+ $1.8649 $173.4357
128+ $1.8047 $231.0016
166+ $1.7445 $289.5870
222+ $1.5641 $347.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,778 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess