EN
  • EN
  • DE

STUSB1702YQTR

Part No STUSB1702YQTR
Manufacturer STMicroelectronics
Catalog Interface - Controllers
Description IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol USB
Function Controller
Interface I2C
Standards USB 3.0
Voltage - Supply 4.1V ~ 22V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number STUSB1702
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-18167-2,497-18167-1,STUSB1702YQTR-ND,497-18167-6
Standard Package 4,000
Win Source Part Number 970856-STUSB1702YQTR
Ultra Librarian 3D Model Ultra Librarian STUSB1702YQTR CAD Model

Description

STUSB1702YQTR USB Type-C Controller

The STUSB1702YQTR from STMicroelectronics is a cutting-edge USB Type-C controller designed to streamline the management of USB Type-C ports. With its advanced features and capabilities, this device is ideally suited for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics that require efficient power delivery and data transfer.

Key Features

  • USB Type-C and Power Delivery Compliance: The STUSB1702YQTR is fully compliant with the USB Type-C 1.2 and USB Power Delivery 2.0 specifications, ensuring compatibility with the latest devices and chargers.
  • Integrated Protection Features: The device includes a variety of protection features, such as VBUS voltage monitoring, short-circuit protection, and electrostatic discharge (ESD) protection, safeguarding connected devices against electrical mishaps.
  • Programmable Power Supply: With its programmable power supply (PPS) feature, the STUSB1702YQTR allows for fine-grained control over the power delivery process, enabling more efficient charging and power management.
  • Dead Battery Mode: The controller supports Dead Battery Mode, allowing devices to be charged even when the battery is completely depleted.
  • Small Form Factor: The STUSB1702YQTR comes in a compact QFN-24 package, making it suitable for use in space-constrained applications.

Applications

The STUSB1702YQTR is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Mobile Devices and Accessories
  • Computing and Peripherals
  • Industrial Equipment

Technical Specifications

The technical specifications of the STUSB1702YQTR include:

  • Supply Voltage: 4.1 V to 22 V
  • Operating Temperature: -40°C to 85°C
  • Package: QFN-24 (3.3 x 3.3 mm)

In summary, the STUSB1702YQTR from STMicroelectronics is a highly integrated USB Type-C controller that offers a comprehensive solution for managing USB Type-C ports with advanced power delivery and data transfer capabilities. Its robust protection features and small form factor make it an ideal choice for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9298 $58.5960
49+ $2.4040 $117.7960
75+ $2.3289 $174.6675
103+ $2.2538 $232.1414
133+ $2.1786 $289.7538
178+ $1.9533 $347.6874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess