EN
  • EN
  • DE
  • IT

CY7C65640-LFXC

Part No CY7C65640-LFXC
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description TetraHub High-speed USB Hub Controller / High Speed Hub Controller USB 2.0 3.3V 56-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 249364-CY7C65640-LFXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CY7C65640
Introduction Date June 15, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C65640-LFXC CAD Model

Description

CY7C65640-LFXC

The CY7C65640-LFXC USB hub controller builds on the robust performance of its predecessor with enhanced features for seamless integration into various devices. Tailored for high-performance environments, it ensures stable and efficient USB operations.

Features and Benefits

  • Supports both full-speed and high-speed data transfers, meeting diverse application needs.
  • Advanced power management for operational efficiency and reduced thermal output.
  • Integrated support for external EEPROM, allowing for customizable configurations.
  • RoHS compliant design, ensuring environmental safety.

Applications

  • Network attached storage devices
  • Printers and scanners
  • Home and office networks
  • Medical equipment with extensive USB requirements
  • Automotive infotainment systems

Additional Details

This device ensures simple integration with existing designs through its small footprint and minimalistic external component count, providing a streamlined approach to hub design.

You May Also Be Interested in

Microchip Technology
IC USB CONTROLLER 128TQFP
Lowest to $35.0358
SMSC Corporation
2-PORT USB2.0 HUB CONTROLLER / Interface
Need more? Email Us
Microchip Technology
IC ETHERNET 672FCBGA
Need more? Email Us
NXP / Nexperia
AUTOMOTIVE, LIN INTERFACE I/O SL
Lowest to $23.7647
Microchip Technology
IC INTERFACE TRANSCEIVER SMD / Interface
Lowest to $18.2799
Zilog
IC 4MHZ Z80 NMOS SIO/2 40-DIP / Interface
Lowest to $3.4947
Texas Instruments
IC 1394 STORAGELYNX 100LQFP
Need more? Email Us
SMSC Corporation
USB2.0 COMPATIBLE 7-PORT HUB / Interface
Lowest to $5.5027
Epson Electronics America Inc-Semiconductor Div
IC NETWORK CONTROLLER / Interface
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4836 $66.1884
46+ $2.8576 $131.4496
71+ $2.7683 $196.5493
97+ $2.6790 $259.8630
125+ $2.5898 $323.7250
168+ $2.3220 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess