EN
  • EN
  • DE

USB2502-AEY

Part No USB2502-AEY
Manufacturer SMSC Corporation
Catalog Interface - Controllers
Description 2-PORT USB2.0 HUB CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 180 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 396406-USB2502-AEY
Ultra Librarian 3D Model Ultra Librarian USB2502-AEY CAD Model

Description

The 396406-USB2502-AEY is an interface controller integrated circuit designed for various electronic systems.

  • Manufacturer: SMSC Corporation
  • Package: Bulk
  • Standard Package Quantity: 180 pieces
  • Programmable: Yes
  • ECCN: EAR99
  • MSL Level: 2 (1 year)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Widely Used In: Various electronic devices and systems that require interface control functionality

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess