EN
  • EN
  • DE

TSB43DB42GHC

Part No TSB43DB42GHC
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1394a-2000
Operating Supply Voltage 1.5 V, 3.3 V
Operating Temperature Range -20°C ~ 85°C
Package 196-LBGA
Manufacturer Package 196-BGA MICROSTAR (15x15)
RoHS State Request Verification
Win Source Part Number 1274641-TSB43DB42GHC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSB43DB42
Introduction Date February 01, 2007
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TSB43DB42GHC CAD Model

Description

The TSB43DB42GHC from Texas Instruments is a high-performance integrated circuit that serves as a two-port cable transceiver/arbiter, designed in compliance with the IEEE 1394a-2000 standard. This standard is widely recognized for its application in serial bus communications, particularly for high-speed data transfer in consumer electronics, computer peripherals, and multimedia devices.

Key Features

  • High-Speed Data Transfer: The device supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, enabling rapid and efficient data exchange.
  • Two Fully Compliant Cable Ports: Each port is capable of full IEEE 1394a-2000 compliance, ensuring reliable connectivity and communication with other IEEE 1394 enabled devices.
  • Integrated PHY and Link Functions: The TSB43DB42GHC combines physical layer (PHY) functions with the link layer controller, streamlining design and reducing the need for additional components.
  • Deep FIFOs: The device features deep FIFOs for asynchronous and isochronous data transfers, enhancing performance and reducing the overhead on the host processor.
  • Programmable Arbiter: The integrated programmable arbiter allows for flexible control over port access and bandwidth allocation, optimizing the bus management.
  • Power Management: Advanced power management capabilities, including support for multiple power-down states, contribute to energy-efficient operation.

Applications

The versatility of the TSB43DB42GHC makes it suitable for a wide range of applications. It is ideal for use in multimedia devices such as digital video cameras, video editing systems, and other high-speed data transfer applications requiring reliable and efficient IEEE 1394a connectivity.

Package and Availability

The TSB43DB42GHC is available in a 64-pin thin quad flat pack (TQFP) package, designed for surface mount technology (SMT). It adheres to the RoHS directive, making it suitable for use in environmentally sensitive applications. Check with Texas Instruments or authorized distributors for availability and pricing information.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess