EN
  • EN
  • DE

TUSB8020BIPHPR

Part No TUSB8020BIPHPR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274994-TUSB8020BIPHPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB8020BIPHPR CAD Model

Description

The TUSB8020BIPHPR from Texas Instruments is a highly integrated USB 3.0 hub controller that bridges USB 3.0 to two downstream ports for SuperSpeed, High-Speed, Full-Speed, or Low-Speed traffic. This versatile controller is designed to support a broad range of applications, from personal computers and consumer electronics to automotive infotainment systems and industrial products.

Key Features:

  • SuperSpeed USB 3.0 Interface: The TUSB8020BIPHPR supports transfer rates of up to 5 Gbps, making it ideal for applications requiring fast data transfer, such as video streaming, data storage, and more.
  • Two Downstream Ports: This hub controller can manage two downstream ports, enabling multiple device connections and efficient data management.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1, ensuring that it can work with a wide range of legacy devices.
  • Configurable Endpoints: It offers configurable endpoints to accommodate various USB device classes and use cases.
  • Integrated PHY: The device includes an integrated Physical Layer (PHY) transceiver for improved signal integrity and performance.
  • Battery Charging Support: The TUSB8020BIPHPR supports USB Battery Charging Specification 1.2, which allows for faster charging of connected devices.
  • Industrial Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications:

  • Desktop and Laptop PCs
  • Consumer Electronics
  • Automotive Infotainment
  • Industrial Control
  • Docking Stations
  • Monitors and Display Interfaces

The TUSB8020BIPHPR is available in a 95-pin RKM package and is designed with the robustness and reliability expected from Texas Instruments. Its advanced features ensure that it can cater to the evolving demands of modern USB connectivity, making it an excellent choice for designers looking to expand USB capabilities in their products.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
Lowest to $10.0855
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8286 $52.4574
21+ $4.7824 $100.4304
33+ $4.6330 $152.8890
45+ $4.4835 $201.7575
58+ $4.3341 $251.3778
78+ $3.8857 $303.0846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess