EN
  • EN
  • DE

IA82527PLC44AR2

Part No IA82527PLC44AR2
Manufacturer Analog Devices Inc.
Catalog Interface - Controllers
Description IC CAN CTRLR 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Protocol CAN
Function Controller
Interface Bus
Standards CAN 2.0
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 125°C
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC
Win Source Part Number 776272-IA82527PLC44AR2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian IA82527PLC44AR2 CAD Model

Description

The IA82527PLC44AR2 is a state-of-the-art integrated circuit from Analog Devices Inc., a leading manufacturer known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product is designed to meet the demanding needs of advanced electronic systems in a variety of market segments, including industrial, automotive, communication, healthcare, and consumer electronics.

Key Features

  • High Integration: The IA82527PLC44AR2 combines multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Advanced Technology: Built with cutting-edge technology, this IC offers superior performance, enhanced reliability, and reduced power consumption.
  • Compact Size: Its small footprint allows for integration into space-constrained applications, enabling more compact and efficient designs.
  • Robust Communication: The device is designed to facilitate robust and high-speed data communication, making it ideal for complex systems requiring fast data exchange.

Applications

The versatility of the IA82527PLC44AR2 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Telecommunication infrastructure
  • Medical diagnostic equipment
  • Consumer electronics

Product Specifications

The IA82527PLC44AR2 is housed in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, offering a balance between performance and ease of handling during the manufacturing process. Its operating temperature range and power supply specifications are designed to meet the stringent requirements of industrial-grade components.

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and customer support. The IA82527PLC44AR2 is backed by rigorous testing and quality assurance processes, ensuring reliability and performance. Additionally, customers can access comprehensive technical support and resources to assist with their design and implementation challenges.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1842 $76.7368
8+ $15.7410 $125.9280
12+ $15.2490 $182.9880
16+ $14.7571 $236.1136
21+ $14.2653 $299.5713
28+ $12.7895 $358.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess