EN
  • EN
  • DE

MCP2518FDT-H/QBB

Part No MCP2518FDT-H/QBB
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CAN CONTROLLER SPI 14VDFN  /  CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Functional Safety (FuSa)
Package Tape & Reel
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
Base Product Number MCP2518
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2518FDT-H/QBBTR,MCP2518FDT-H/QBBDKR,MCP2518FDT-H/QBBCT
Standard Package 6,000
Win Source Part Number 970043-MCP2518FDT-H/QBB
Ultra Librarian 3D Model Ultra Librarian MCP2518FDT-H/QBB CAD Model

Description

Microchip Technology's MCP2518FDT-H/QBB CAN FD Controller

The MCP2518FDT-H/QBB is a high-performance CAN (Controller Area Network) FD (Flexible Data-rate) controller from Microchip Technology, designed to serve as a communication interface in automotive and industrial applications. This standalone controller interfaces with microcontrollers (MCUs) through an SPI interface and is fully compliant with the ISO 11898-1:2015 standard.

The MCP2518FDT-H/QBB operates at CAN FD bit rates exceeding 8 Mbps and is compatible with both CAN 2.0B and CAN FD, which allows for much higher data throughput. It features an external clock input that can range from 4 MHz to 40 MHz, providing flexibility in system design. The device also includes various features to enhance data reliability and error processing, such as a Time-Stamp, Bus Health Diagnostics, and Device Mode Control.

With its robust design, the controller is equipped to handle the harsh conditions of automotive environments. It supports an extended temperature range and is available in a 14x14 mm QFN package, making it suitable for space-constrained applications. The MCP2518FDT-H/QBB also features a secondary CAN interface, allowing for dual CAN operation, which is particularly useful in complex systems requiring multiple communication channels.

The integration of the MCP2518FDT-H/QBB in a system is made easier with Microchip's comprehensive development support. The company offers a variety of development tools, including evaluation boards, software libraries, and reference designs, which help speed up the design process and reduce time to market.

In summary, the MCP2518FDT-H/QBB from Microchip Technology is a versatile and reliable CAN FD controller that offers high-speed communication, robust performance, and a feature set tailored for demanding applications. Whether used in automotive electronics, industrial automation, or any system requiring efficient and reliable data communication, the MCP2518FDT-H/QBB is an excellent choice for designers looking to leverage the benefits of CAN FD technology.

You May Also Be Interested in

Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.2610
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5701 $51.4020
48+ $2.1088 $101.2224
74+ $2.0429 $151.1746
102+ $1.9770 $201.6540
131+ $1.9111 $250.3541
176+ $1.7134 $301.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess