EN
  • EN
  • DE
  • IT

MCP2517FDT-H/SL

Part No MCP2517FDT-H/SL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CANBUS CONTROLLER SPI 14SOIC  /  CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Functional Safety (FuSa)
Package Tape & Reel
Protocol CANbus
Function Controller
Interface SPI
Standards CAN 2.0
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 150°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP2517
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP2517FDT-H/SLCT,MCP2517FDT-H/SLTR,MCP2517FDT-H/SLDKR
Standard Package 2,600
Win Source Part Number 971952-MCP2517FDT-H/SL
Ultra Librarian 3D Model Ultra Librarian MCP2517FDT-H/SL CAD Model

Description

Microchip Technology MCP2517FDT-H/SL CAN FD Controller

The MCP2517FDT-H/SL is a high-performance CAN FD (Controller Area Network Flexible Data-Rate) controller from Microchip Technology, designed to serve as a communication interface in CAN FD networks. This standalone CAN FD controller is ideal for automotive applications and industrial automation systems, where high data integrity and communication speed are crucial.

Equipped with an array of features, the MCP2517FDT-H/SL offers a flexible data rate capability that exceeds the classical CAN limits, supporting data rates up to 8 Mbps. This product is compatible with both CAN 2.0B and CAN FD standards, ensuring seamless integration with existing CAN networks while providing the benefits of the faster CAN FD protocol for new designs.

The device operates at a voltage range of 2.7V to 5.5V and is available in a 14-pin TSSOP package, making it suitable for space-constrained applications. The MCP2517FDT-H/SL also includes an SPI interface for communication with microcontrollers, allowing for a simple and efficient means of managing CAN network messages without burdening the host system's CPU.

Key features of the MCP2517FDT-H/SL include:

  • Support for CAN FD with data rates up to 8 Mbps
  • 32 FIFOs for flexible message management
  • Two receive FIFOs with prioritization and overrun protection
  • Integrated voltage regulator for external peripherals
  • Time-Stamping for CAN messages
  • Power-on Reset and Low-Power modes
  • Extended temperature range: -40°C to +125°C

With its robust design and advanced features, the MCP2517FDT-H/SL is engineered to handle the demands of high-speed, reliable communication in modern vehicular and industrial networks. Whether upgrading an existing CAN system or designing a new one, this Microchip CAN FD controller is a solid choice for achieving efficient and dependable data transmission.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0287 $52.3731
31+ $3.3056 $102.4736
47+ $3.2023 $150.5081
65+ $3.0990 $201.4350
84+ $2.9957 $251.6388
112+ $2.6858 $300.8096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,588 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess