EN
  • EN
  • DE

SC16IS740IPW/Q900,

Part No SC16IS740IPW/Q900,
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SC16IS740
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-6674-1,935292942128,SC16IS740IPWQ900,568-6674-6,568-6674-2
Standard Package 2,500
Win Source Part Number 981568-SC16IS740IPW/Q900,
Ultra Librarian 3D Model Ultra Librarian SC16IS740IPW/Q900, CAD Model

Description

Product Overview: SC16IS740IPW/Q900 by NXP

The SC16IS740IPW/Q900 is a single UART (Universal Asynchronous Receiver/Transmitter) IC from NXP Semiconductors, designed to provide a seamless interface between a host microcontroller and serial communication protocols. This integrated circuit is particularly well-suited for applications where space is at a premium and low power consumption is a key requirement.

Featuring a fully programmable baud rate generator, the SC16IS740IPW/Q900 is capable of supporting a wide range of data transfer rates. It also includes a 64-byte FIFO (First In, First Out) buffer for both the transmit and receive channels, which significantly reduces the overhead on the host processor, enhancing system efficiency and reliability.

The device operates on a single 3.3V power supply, making it compatible with modern low-voltage systems. Additionally, it offers a flexible interface with I2C-bus (Inter-Integrated Circuit) connectivity, allowing for easy integration into existing designs without the need for complex wiring or additional components.

The SC16IS740IPW/Q900 is housed in a compact TSSOP16 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable performance in a variety of harsh environments.

Key features of the SC16IS740IPW/Q900 include an internal oscillator, which eliminates the need for external clock input; automatic hardware and software flow control to prevent data loss during high-speed communication; and a programmable character length, parity, and stop bit generation that allows for customization to specific communication protocols.

In summary, the SC16IS740IPW/Q900 by NXP is a versatile, low-power UART interface designed for efficient serial communication in embedded systems. Its compact form factor, robust feature set, and ease of integration make it an excellent choice for designers looking to enhance their applications with reliable data transfer capabilities.

You May Also Be Interested in

Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2109 $52.1090
24+ $4.2756 $102.6144
37+ $4.1420 $153.2540
50+ $4.0084 $200.4200
65+ $3.8748 $251.8620
87+ $3.4740 $302.2380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,448 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess