EN
  • EN
  • DE

USB2514I-AEZG

Part No USB2514I-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN-EP (6x6)
Family Part Number USB2514
Manufacturer Pack Quantity 4,900
MSL Level 3 (168 Hours)
Win Source Part Number 1278324-USB2514I-AEZG
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2514I-AEZG CAD Model

Description

Microchip Technology USB2514I-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2514I-AEZG from Microchip Technology is a versatile and high-performance USB 2.0 hub controller, designed to enable direct interfacing to multiple downstream USB devices. As a part of Microchip's USB 2.0 Hi-Speed hub family, this controller integrates a 4-port hub with an internal microprocessor for efficient data management and seamless operation.

Constructed with robustness in mind, the USB2514I-AEZG is equipped with built-in ESD protection, ensuring the longevity of the device in harsh electrical environments. It operates over the industrial temperature range, making it suitable for a wide variety of applications in different sectors, including industrial, automotive, and consumer electronics.

One of the key features of the USB2514I-AEZG is its MultiTRAK™ technology, which provides multiple transaction translators. This feature allows each downstream port to handle full-bandwidth USB high-speed traffic independently, ensuring optimal performance for bandwidth-intensive applications.

The controller is also highly customizable, with configurable vendor ID, product ID, device ID, and device revision ID through an external EEPROM or via the SMBus. This flexibility allows for easy system integration and product differentiation without the need for hardware changes.

For power management, the USB2514I-AEZG supports individual or ganged power switching and over-current detection, giving designers the ability to control power distribution to downstream devices effectively. It also supports both self-powered and bus-powered modes, enhancing its adaptability to different system power architectures.

With its PortMap and PortSwap features, the USB2514I-AEZG offers additional customization options. PortMap allows the logical port mapping to be rearranged, while PortSwap enables the physical pinout of the USB data lines to be reordered. These capabilities provide invaluable flexibility for PCB layout and system design.

Overall, the Microchip USB2514I-AEZG is a highly reliable and efficient solution for expanding USB capabilities in a wide range of products. Its industrial-grade design, combined with advanced features and customization options, make it an excellent choice for designers looking to incorporate a high-speed USB hub into their systems.

You May Also Be Interested in

Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess