EN
  • EN
  • DE

SN74LVC16374A

Part No SN74LVC16374A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16 BIT EDGE TRIGGERED D TYPE FLIP FLOP WITH 3 STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255486-SN74LVC16374A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC16374A CAD Model

Description

SN74LVC16374A 16-Bit Edge-Triggered D-Type Flip-Flop from Texas Instruments

The SN74LVC16374A device is a 16-bit edge-triggered D-type flip-flop designed by Texas Instruments, renowned for its high-performance integrated circuits. This particular flip-flop is part of the LVC family, which signifies the use of advanced low-voltage CMOS technology. It is engineered to address the needs of high-speed and low-power applications, making it an excellent choice for a wide array of digital systems.

Each flip-flop has independent data (D), clock (CLK), and output enable (OE) inputs, and Q outputs. The data on the D input is transferred to the Q output on the positive-going edge of the clock pulse if the OE input is low. When OE is high, the outputs are in a high-impedance state, which means they neither load the bus nor drive it, allowing for bus-organized systems.

The SN74LVC16374A operates at a voltage range of 2.7 V to 3.6 V, which makes it compatible with 3.3 V logic levels while maintaining 5 V tolerant inputs. This tolerance allows for mixed-voltage system integration, providing greater flexibility in interfacing with both legacy and newer systems.

Furthermore, the device features a maximum clock frequency of 100 MHz, providing the speed necessary for high-frequency data transfer and processing. The low on-state resistance of the device ensures minimal propagation delay and reduced power consumption, making it an energy-efficient choice for modern electronic designs.

With its small footprint and the availability of multiple package options, including the space-saving 48-pin TSSOP or 48-pin VFBGA, the SN74LVC16374A is versatile for PCB layout and suitable for compact designs. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Whether you are designing high-speed data acquisition systems, communication interfaces, or need a reliable storage element in your digital circuit, the SN74LVC16374A from Texas Instruments is a robust and dependable solution that delivers performance and quality.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess