EN
  • EN
  • DE

XC95108-15PQG160I

Part No XC95108-15PQG160I
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description 5V in-system programmable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281911-XC95108-15PQG160I
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95108-15PQG160I CAD Model

Description

The XC95108-15PQG160I is a member of the XC9500 family of Complex Programmable Logic Devices (CPLDs) from Xilinx. These CPLDs are designed for a wide range of logic applications, offering high performance, flexibility, and ease of use. The XC95108-15PQG160I provides a cost-effective solution for implementing custom logic functions in embedded systems, industrial control, and telecommunications equipment.

Applications

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral control
  • Interface bridging

Features

  • 108 macrocells
  • 160-pin PQFP package
  • System performance up to 125 MHz
  • Pin-compatible with other XC9500 family members
  • In-system programmability (ISP)
  • 3.3V power supply

Benefits

  • Reduced board space with high logic density.
  • Faster time-to-market with in-system programmability.
  • Simplified system design with easy-to-use development tools.
  • Improved system performance with high-speed operation.
  • Lower system cost with a cost-effective programmable logic solution.

Additional Details

The XC95108-15PQG160I operates from a 3.3V power supply. It provides a flexible and programmable architecture that can be configured to implement a wide variety of logic functions. The in-system programmability (ISP) feature allows the device to be programmed and reprogrammed while it is installed in the system, facilitating design changes and upgrades. The device is supported by Xilinx's development tools, which provide a comprehensive environment for designing, simulating, and programming the CPLD. The XC95108-15PQG160I is a popular choice for applications requiring a combination of high performance, flexibility, and cost-effectiveness.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess