EN
  • EN
  • DE

CSR8810A04-ICXR-R

Part No CSR8810A04-ICXR-R
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Description Wlcsp Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994889-CSR8810A04-ICXR-R
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8810A04-ICXR-R CAD Model

Description

The CSR8810A04-ICXR-R is a Bluetooth 4.0 single-mode low energy (BLE) connectivity solution manufactured by CSR PLC (now Qualcomm). It is designed for applications requiring low power consumption and efficient wireless communication. This chip is a key component for a wide range of IoT devices and wearable technology.

Applications

  • Wearable devices (smartwatches, fitness trackers)
  • Bluetooth Low Energy beacons
  • Wireless sensors
  • Remote controls
  • Medical devices
  • Smart home applications

Features

  • Bluetooth 4.0 single-mode compliant
  • Low energy consumption
  • Integrated antenna
  • Support for over-the-air (OTA) firmware upgrades
  • Small form factor
  • Integrated power management
  • Support for various Bluetooth profiles, including GATT

Benefits

  • Extended battery life for portable devices due to low power consumption
  • Simplified design and reduced BOM costs due to integration
  • Improved connectivity and range compared to older Bluetooth standards
  • Future-proof design with OTA firmware upgrade capability
  • Smaller product size due to compact form factor
  • Enhanced security features for data transmission

Additional Details

The CSR8810A04-ICXR-R operates in the 2.4 GHz ISM band. It utilizes the Bluetooth Low Energy protocol for communication, which minimizes power consumption by reducing the duty cycle and optimizing data transfer. The integrated antenna eliminates the need for external antenna components, simplifying the design and reducing the overall size of the device. This chip supports various GATT profiles, allowing it to communicate with a wide range of Bluetooth-enabled devices. It also includes integrated power management features to further reduce power consumption and extend battery life.

Specifically, the CSR8810A04 often uses a UART interface for communication with a host microcontroller, and supports both master and slave modes, offering flexibility in network configurations. It also supports AES-128 encryption for secure data transfer. The chip is designed to operate in a wide temperature range, making it suitable for various environmental conditions.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess