EN
  • EN
  • DE

C2012COG1H103JT000N

Part No C2012COG1H103JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983917-C2012COG1H103JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012COG1H103JT000N CAD Model

Description

The C2012COG1H103JT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. It is designed for general-purpose applications where a stable and reliable capacitance is required. The capacitor utilizes a COG (NP0) dielectric material, which provides excellent temperature stability and low loss characteristics.

Applications

  • Decoupling capacitors in power supplies
  • Filtering capacitors in signal processing circuits
  • Timing circuits
  • High-frequency circuits due to its low ESR (Equivalent Series Resistance)
  • General electronic circuits requiring stable capacitance over a wide temperature range

Features

  • COG (NP0) dielectric material: Offers superior temperature stability. Capacitance changes minimally with temperature variations.
  • High Q factor: Ensures low energy loss in high-frequency applications.
  • Low ESR (Equivalent Series Resistance): Minimizes heat generation and voltage drop.
  • Multilayer ceramic construction: Provides high capacitance in a small size.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.
  • SMD (Surface Mount Device): Suitable for automated assembly processes.

Benefits

  • Stable performance over temperature: The COG dielectric ensures consistent capacitance, making it suitable for critical applications.
  • Reduced signal distortion: Low ESR and high Q factor minimize signal loss and distortion.
  • Compact size: Allows for high-density circuit designs.
  • Long-term reliability: Ceramic capacitors are known for their robustness and long lifespan.
  • Easy assembly: SMD packaging allows for efficient automated manufacturing.

Specifications

The C2012COG1H103JT000N has a capacitance of 10000 pF (10 nF), a voltage rating of 50V, and a tolerance of ±5%. It is available in a 0805 package size (2.0mm x 1.25mm). The operating temperature range is typically -55°C to +125°C. It is well-suited for reflow soldering processes.

You May Also Be Interested in

Kemet
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess