EN
  • EN
  • DE

ADP322ACPZ-155-R7

Part No ADP322ACPZ-155-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3/1.8/1.5V 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 1.5V, 1.8V, 3.3V
Voltage Dropout (Maximum) -, -, 0.17V @ 200mA
Output Current 200mA, 200mA, 200mA
Operating Supply Current 160μA ~ 380μA
Control Features Enable
Protection Features Internal Bias, Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 768030-ADP322ACPZ-155-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP322
Introduction Date August 31, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP322ACPZ-155-R7 CAD Model

Description

ADP322ACPZ-155-R7: A High-Performance Voltage Regulator from Analog Devices Inc.

The ADP322ACPZ-155-R7 is a state-of-the-art voltage regulator module designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This component is part of the ADP322 series and is specifically engineered to deliver a stable and efficient power supply solution for a wide range of applications.

Key Features and Benefits

  • Precision Output: The ADP322ACPZ-155-R7 provides a highly accurate output voltage, ensuring reliable operation of sensitive electronic devices.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Wide Input Voltage Range: This voltage regulator can support a broad range of input voltages, making it versatile for various applications and systems.
  • High Output Current: It is capable of delivering a substantial output current, suitable for demanding electronic components that require a stable power supply.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, ensuring long-term reliability and safety.
  • Excellent Load Regulation: The ADP322ACPZ-155-R7 exhibits superb load regulation characteristics, maintaining a constant voltage despite changes in the load.

Applications

The ADP322ACPZ-155-R7 is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and FPGA power supplies
  • Telecommunications equipment
  • Data storage and networking systems
  • Medical and healthcare electronics

Product Specifications

This particular model comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, denoted by the 'CPZ' in its part number, and is RoHS compliant, as indicated by the 'R7' suffix. The package ensures that the device occupies minimal space on a printed circuit board while offering excellent thermal performance and ease of integration into various electronic systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP322ACPZ-155-R7 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance consistency. Customers can trust this voltage regulator to provide a dependable power management solution that meets their precise requirements.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6060 $51.5100
205+ $0.4972 $101.9260
315+ $0.4817 $151.7355
430+ $0.4661 $200.4230
555+ $0.4506 $250.0830
745+ $0.4040 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,330 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess