EN
  • EN
  • DE

R7S721000VLFP#AA0

Part No R7S721000VLFP#AA0
Manufacturer Renesas Electronics America
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 256LQFP / ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Renesas Electronics America Inc
Series RZ/A1H
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers DVD, VDC
Ethernet 10/100Mbps (1), 100Mbps (1)
USB USB 2.0 (2)
Voltage - I/O 1.2V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 256-LQFP
Supplier Device Package 256-LQFP (28x28)
Additional Interfaces CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Base Product Number R7S721000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names R7S721000VLFP#AA1,R7S721000VLFP#AA1-ND
Standard Package 24
Win Source Part Number 1190407-R7S721000VLFP#AA0
Ultra Librarian 3D Model Ultra Librarian R7S721000VLFP#AA0 CAD Model

Description

The Renesas Electronics America RZ/A1H 1190407-R7S721000VLFP#AA0 is a high-performance microprocessor that is designed for use in a wide range of applications. It has a 32-bit core processor, which is based on the ARM Cortex-A9 architecture.

  • Manufacturer: Renesas Electronics America
  • Part Number: RZ/A1H 1190407-R7S721000VLFP#AA0
  • Core Processor: 32-bit ARM Cortex-A9
  • Processor Speed: 400MHz
  • Features: Multimedia and NEON MPE co-processors/DSP, SDRAM and SRAM RAM controllers, graphics acceleration, display and interface controllers
  • Popularity: Low
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.8531 $146.8531
2+ $141.9580 $283.9160
3+ $127.2727 $381.8181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess