EN
  • EN
  • DE

SN74ALS1005DRG4

Part No SN74ALS1005DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTING BUFFERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Collector
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low -, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1253691-SN74ALS1005DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS1005
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS1005DRG4 CAD Model

Description

Product Overview: SN74ALS1005DRG4 by Texas Instruments

The SN74ALS1005DRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the Advanced Low-Power Schottky (ALS) family and serves as a hex non-inverting buffer/driver with open-collector high-voltage outputs.

Key Features

  • Logic Type: The SN74ALS1005DRG4 is a hex buffer/driver with non-inverting logic configuration, ensuring that the output signal matches the input signal's logic level.
  • Output Type: It features open-collector outputs, which allows for higher voltage level outputs and the ability to perform wired-AND logic functions.
  • Supply Voltage: The device operates over a wide supply voltage range from 4.5V to 5.5V, making it compatible with standard TTL power levels.
  • Drive Capability: With its high-voltage outputs, this component can sink currents up to 48 mA, providing robust drive capabilities for various applications.
  • Package: The SN74ALS1005DRG4 comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal space on printed circuit boards (PCBs).

Applications

The versatile nature of the SN74ALS1005DRG4 makes it suitable for a wide array of applications. It is commonly used in:

  • Bus-driving applications where high-current sinking capability is required.
  • Memory address drivers, clock drivers, and other applications that require a high-voltage and high-current driver.
  • Interfacing with high-voltage or high-power systems where level shifting is necessary.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS1005DRG4 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets industry standards for performance and longevity. Customers can trust in the durability and consistent operation of this TI product for their critical design needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess