EN
  • EN
  • DE

ADP3209CJCPZ

Part No ADP3209CJCPZ
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 5BIT 1PH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Power Supplies for Next-Generation Intel Processors
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.4 V to 1.25 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 077698-ADP3209CJCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3209CJCPZ CAD Model

Description

The ADP3209CJCPZ is a highly efficient, multi-phase, synchronous buck switching regulator controller from ON Semiconductor. Designed with advanced power management in mind, this controller is specifically tailored for portable computing applications that require optimized power distribution and extended battery life.

Key Features and Benefits

  • Multi-Phase Operation: The device supports multi-phase operation, which significantly improves thermal management and allows for better distribution of power, leading to enhanced system stability and performance.
  • High-Efficiency: With its synchronous buck topology, the ADP3209CJCPZ achieves high efficiency, which is crucial for reducing heat generation and power loss in portable computing devices.
  • Dynamic Voltage Positioning: This feature allows the regulator to automatically adjust the output voltage as a function of the load current, thereby maintaining optimal efficiency and performance under varying load conditions.
  • Overvoltage Protection: The built-in overvoltage protection ensures that the connected components are safeguarded against potential damage due to unexpected voltage spikes.
  • Power Saving Modes: The ADP3209CJCPZ supports various power-saving modes, which contribute to the extension of battery life in portable devices by reducing power consumption when full performance is not required.

Applications

This controller is ideal for use in a wide range of portable computing devices, including but not limited to:

  • Notebooks and Ultrabooks
  • Netbooks
  • Tablet PCs

Technical Specifications

The ADP3209CJCPZ operates over a wide input voltage range, making it suitable for various battery technologies. It is designed to work with high-efficiency, 3-phase or 2-phase power schemes, providing a flexible solution for system designers.

Quality and Reliability

As with all ON Semiconductor products, the ADP3209CJCPZ is manufactured to the highest quality standards, ensuring reliability and performance in demanding computing environments. The device is available in a compact, lead-free package that is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7323 $62.9292
9+ $12.9083 $116.1747
14+ $12.5052 $175.0728
20+ $12.1021 $242.0420
25+ $11.6978 $292.4450
34+ $10.4886 $356.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess