EN
  • EN
  • DE

PI6C3Q993QEX

Part No PI6C3Q993QEX
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QSOP
RoHS Compliant
Win Source Part Number 1223191-PI6C3Q993QEX
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C3Q993QEX CAD Model

Description

The PI6C3Q993QEX is a high-performance, low-skew, low-jitter clock buffer from Pericom (now Diodes Incorporated). It is designed to distribute clock signals in high-speed digital systems, ensuring signal integrity and minimizing timing uncertainties. This clock buffer is typically used in applications where precise and reliable clock distribution is critical.

Applications:

  • Motherboards: Distributes clock signals to various components, ensuring synchronous operation.
  • Networking Equipment: Used in switches, routers, and other networking devices for clock distribution.
  • Servers: Distributes clock signals to processors, memory controllers, and other critical components.
  • High-Speed Data Acquisition Systems: Provides clean and stable clock signals for accurate data sampling.
  • FPGA and ASIC Applications: Used to distribute clock signals within and between FPGAs and ASICs.

Features:

  • Low Skew: Minimizes the timing difference between clock outputs, ensuring synchronous operation.
  • Low Jitter: Reduces the amount of timing uncertainty in the clock signal, improving system reliability.
  • Multiple Outputs: Provides multiple clock outputs to drive various components simultaneously.
  • High Frequency Operation: Supports high-frequency clock signals for demanding applications.
  • Low Power Consumption: Consumes very little power, making it suitable for power-sensitive applications.

Benefits:

  • Improved System Performance: Ensures reliable clock distribution, leading to improved system performance.
  • Enhanced Signal Integrity: Minimizes signal degradation, ensuring the integrity of clock signals.
  • Reduced Timing Uncertainties: Reduces the impact of timing uncertainties on system operation.
  • Simplified Clock Distribution: Simplifies the design of clock distribution networks.
  • Versatile Integration: Suitable for a wide range of high-speed digital systems.

Additional Details:

The PI6C3Q993QEX is typically configured using external resistors or capacitors to optimize its performance for specific applications. The device may also include features such as output enable control and selectable output frequencies. Detailed electrical characteristics and timing specifications can be found in the Diodes Incorporated datasheet for the PI6C3Q993QEX.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess