EN
  • EN
  • DE

OP15AZ

Part No OP15AZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194128-OP15AZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP15AZ CAD Model

Description

Product Overview: OP15AZ Operational Amplifier

The OP15AZ is a precision operational amplifier from Analog Devices Inc., renowned for its high-performance electronic components. This operational amplifier stands out for its exceptional stability and accuracy, making it an ideal choice for a wide range of applications, including instrumentation, control systems, and analog processing circuits.

The OP15AZ is designed with a focus on reliability and consistency. It features a low offset voltage and low noise, which are critical parameters in precision analog circuits. The device operates over a wide range of supply voltages, from ±3V to ±18V, providing designers with the flexibility to use it in various power environments.

One of the key advantages of the OP15AZ is its low input bias current, which minimizes errors in high-impedance circuit configurations. This makes it particularly suitable for applications such as active filters, sample-and-hold circuits, and precision current sensing. Its high gain and wide bandwidth also contribute to its versatility, enabling it to handle a broad spectrum of analog signals.

Key Specifications
Parameter Value
Offset Voltage Low
Noise Low
Input Bias Current Low
Supply Voltage Range ±3V to ±18V
Gain High
Bandwidth Wide

The OP15AZ also boasts excellent thermal stability and a robust overload protection mechanism, ensuring that it performs reliably under stressful conditions and over extended periods. With its encapsulation in a TO-99 metal can package, the OP15AZ is not only mechanically robust but also provides superior thermal performance and electromagnetic shielding.

In conclusion, the OP15AZ operational amplifier from Analog Devices Inc. is a top-tier component for precision analog applications. Its combination of low noise, high accuracy, and flexibility in power supply makes it a solid choice for engineers and designers looking to build stable and precise electronic systems.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Rockwell
French Electronic Distributor since 1988
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Mitsubishi
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
Mitsubishi
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
Conexant Systems
Lowest to $14.6893

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess