EN
  • EN
  • DE

PEB22554HTV1.1

Part No PEB22554HTV1.1
Manufacturer Infineon Technologies
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215507-PEB22554HTV1.1
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB22554HTV1.1 CAD Model

Description

The PEB22554HTV1.1 is an ISDN (Integrated Services Digital Network) Echo Canceller device manufactured by Infineon Technologies. It's designed to eliminate or significantly reduce the echo that can occur in ISDN communication channels, ensuring clear and reliable voice and data transmission.

Applications

  • ISDN Telephone Systems: Used in ISDN telephone exchanges and PBXs to improve voice quality.
  • Voice over IP (VoIP) Gateways: Integrated into VoIP gateways to reduce echo in voice communication.
  • ISDN Terminal Adapters: Employed in ISDN terminal adapters to enhance the quality of voice and data transmissions.
  • Teleconferencing Systems: Used in teleconferencing equipment for clear audio during meetings.
  • Digital Telephone Sets: Integrated into digital telephone sets to minimize echo and improve voice quality.

Features

  • Echo Cancellation: Provides echo cancellation for ISDN communication channels.
  • Adaptive Filtering: Uses adaptive filtering algorithms to adjust to varying echo characteristics.
  • Low Latency: Introduces minimal delay in signal processing to maintain real-time communication.
  • Digital Signal Processing (DSP): Employs DSP techniques for efficient echo cancellation.
  • Standard ISDN Interface: Compatible with standard ISDN interfaces and protocols.

Benefits

  • Improved Voice Quality: Enhances the clarity and intelligibility of voice communications.
  • Reduced Echo: Eliminates or significantly reduces echo in ISDN channels.
  • Enhanced Data Transmission: Improves the reliability of data transmissions over ISDN lines.
  • Real-Time Communication: Maintains real-time communication with minimal processing delay.
  • System Compatibility: Integrates seamlessly with existing ISDN systems and equipment.

Additional Details

The PEB22554HTV1.1 echo canceller typically operates using digital signal processing techniques to identify and remove echo signals from the communication channel. It uses adaptive filtering algorithms to adjust to the varying echo characteristics of different ISDN lines. The device is designed to introduce minimal delay in signal processing to maintain real-time communication. It is compatible with standard ISDN interfaces and protocols, allowing for easy integration into existing ISDN systems.

This echo canceller is commonly used in applications where clear and reliable voice and data communication is essential, such as in ISDN telephone systems, VoIP gateways, and teleconferencing equipment. Its robust design and high-performance characteristics make it an ideal choice for demanding ISDN communication applications. The PEB22554HTV1.1 provides an efficient and reliable solution for eliminating echo in ISDN communication channels, improving the quality of voice and data transmissions.

You May Also Be Interested in

Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Infineon Technologies
Lowest to $9.7932
PLX
Need more? Email Us
ICT
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess