EN
  • EN
  • DE

QL3025-0PF144C

Part No QL3025-0PF144C
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Description FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Frequency 416.67 MHz
Max Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Logic Blocks (LABs) 672
Number of Logic Elements/Cells 672
Number of Pins 144
Number of Registers 876
Operating Supply Voltage 3.3 V
Propagation Delay 1.4 ns
RoHS Compliant
Turn-On Delay Time 1.4 ns
Win Source Part Number 1215741-QL3025-0PF144C
Categories Custom Parts
Manufacturer QuickLogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QL3025-0PF144C CAD Model

Description

The QuickLogic 1215741-QL3025-0PF144C is a custom part electronic component with a frequency of 416.67 MHz.

  • Frequency: 416.67 MHz
  • Supply Voltage: 3.3 V
  • Number of Pins: 144
  • Logic Elements/Cells: 672
  • Propagation Delay: 1.4 ns
  • Case/Package: TQFP
  • RoHS Compliant: Yes
  • Operating Temperature: 0 to 70 degrees Celsius
  • Turn-On Delay Time: 1.4 ns
  • Logic Blocks (LABs): 672
  • Registers: 876
  • Popularity: Medium
  • Supply and Demand: Limited
  • Mounting Type: Surface Mount

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Pericom
Lowest to $1.6087
IBM
Need more? Email Us
NANYA
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Pericom
Lowest to $0.8847
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.1740 $194.1740
2+ $174.0874 $348.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,015 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess