EN
  • EN
  • DE

NT5DS64M4BT-6K

Part No NT5DS64M4BT-6K
Manufacturer NANYA
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219960-NT5DS64M4BT-6K
Categories Custom Parts
Manufacturer NANYA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT5DS64M4BT-6K CAD Model

Description

The NT5DS64M4BT-6K is a 64M x 4 bit Double Data Rate (DDR) SDRAM from NANYA Technology. It's designed for high-performance memory applications requiring fast data transfer rates and low latency.

Applications:

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance computing
  • Embedded systems requiring high bandwidth

Features:

  • 64M x 4 organization
  • DDR SDRAM (Double Data Rate Synchronous DRAM)
  • Data transfer rate up to 166 MHz (DDR333)
  • 2.5V power supply
  • Differential clock inputs (CK and /CK)
  • Double-data-rate architecture: two data transfers per clock cycle
  • Burst lengths: 2, 4, 8
  • Auto precharge option for each burst
  • 8 internal banks for concurrent operation

Benefits:

  • Provides high bandwidth for demanding applications.
  • Increases system performance with its double data rate architecture.
  • Reduces latency with its fast clock speed.
  • Offers flexibility with selectable burst lengths.
  • Low power consumption compared to older memory technologies.

Additional Details:

The NT5DS64M4BT-6K is a high-speed DDR SDRAM that operates at a clock frequency of up to 166 MHz, resulting in a data transfer rate of up to 333 MHz (DDR333). It features a double-data-rate architecture, where data is transferred on both the rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM. The device has 8 internal banks, allowing for concurrent operations and improving overall memory efficiency. It supports burst lengths of 2, 4, or 8, providing flexibility for different memory access patterns. The NT5DS64M4BT-6K requires a 2.5V power supply and includes differential clock inputs (CK and /CK) for improved signal integrity. The package is a standard TSOP (Thin Small Outline Package). The device is designed to meet the requirements of high-performance memory applications, offering a balance of speed, capacity, and power efficiency.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess