EN
  • EN
  • DE

PCF7994A

Part No PCF7994A
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196210-PCF7994A
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF7994A CAD Model

Description

The PCF7994A is a highly integrated transponder IC from the renowned semiconductor manufacturer NXP Semiconductors. This advanced chip is designed for use in passive keyless entry and start (PKES) systems, offering a sophisticated solution for automotive security applications.

Key Features

  • Frequency Range: The PCF7994A operates at a frequency of 125 kHz for LF base station communication and supports UHF communication as per the ISO/IEC 18000-63 Type D (previously known as ISO/IEC 18000-6 Type D) standard.
  • Security: With its integrated 128-bit AES cryptographic engine, the PCF7994A ensures secure challenge-response authentication, providing a robust defense against relay attacks and other security threats.
  • Memory: The device includes a user-configurable EEPROM with 330-bit user memory, allowing for flexible data storage and management.
  • Power Management: The PCF7994A features an efficient power management system with a passive wake-up interrupt, ensuring low power consumption for enhanced battery life in key fobs.
  • Communication: It supports high-speed serial communication with the host controller, facilitating swift data transfer and processing.

Applications

The PCF7994A is primarily used in the automotive industry for implementing passive keyless entry and engine start systems. Its robust security features and low power consumption make it an ideal choice for modern vehicles that require reliable and secure access control.

Compatibility and Integration

Designed with compatibility in mind, the PCF7994A can be seamlessly integrated into existing automotive systems. It is compatible with various microcontrollers and is supported by NXP's development tools, making it a flexible choice for system designers.

Conclusion

The NXP PCF7994A transponder IC stands out for its security, power efficiency, and ease of integration. It is a testament to NXP's commitment to providing advanced solutions for the automotive industry's evolving needs. Whether for keyless entry systems or complex vehicle immobilizers, the PCF7994A is a reliable and secure choice for manufacturers and developers alike.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
PLX
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess