EN
  • EN
  • DE

QPM1000EVB01

Part No QPM1000EVB01
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194149-QPM1000EVB01
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QPM1000EVB01 CAD Model

Description

The QPM1000EVB01 is an evaluation board for the QPM1000, a high-power GaN (Gallium Nitride) MMIC (Monolithic Microwave Integrated Circuit) amplifier manufactured by Qorvo US Inc. This evaluation board provides a platform for engineers to test and evaluate the performance of the QPM1000 amplifier, enabling them to design and optimize RF and microwave systems.

Applications:

  • Radar Systems: Used for testing and evaluating high-power amplifiers in radar applications.
  • Communication Systems: Provides a platform for testing amplifiers in communication systems.
  • Test and Measurement Equipment: Enables evaluation of amplifier performance in test setups.
  • Electronic Warfare Systems: Used for evaluating amplifiers in electronic warfare applications.
  • Aerospace and Defense: Used for prototyping and testing amplifier designs in aerospace and defense systems.

Features:

  • On-Board Bias Circuitry: Provides the necessary bias voltages for operating the QPM1000 amplifier.
  • Input and Output Matching Networks: Optimizes the impedance matching for efficient power transfer.
  • SMA Connectors: Facilitates easy connection to test equipment and other RF components.
  • Test Points: Allows for convenient monitoring of voltage and current levels.
  • Evaluation Software: Provides tools for controlling and monitoring the amplifier's performance.
  • Compact Size: Enables easy integration into test setups.

Benefits:

  • Simplified Evaluation: Streamlines the process of testing and evaluating the QPM1000 amplifier.
  • Accelerated Design Cycle: Reduces the time required to design and optimize RF and microwave systems.
  • Improved Performance: Enables optimization of amplifier performance for specific applications.
  • Reduced Development Costs: Minimizes the risk of design errors and rework.
  • Enhanced System Reliability: Ensures proper operation of the amplifier in the target system.

Additional Details:

The QPM1000EVB01 evaluation board typically includes a printed circuit board (PCB) with the QPM1000 amplifier mounted on it, along with all the necessary support components and connectors. It's crucial to consult the Qorvo US Inc. datasheet for the QPM1000 amplifier and the evaluation board manual for specific electrical characteristics (e.g., operating frequency, output power, gain, efficiency), biasing requirements, and application guidelines to ensure proper operation and safety. Proper heat sinking may be required to manage the heat generated by the amplifier during operation. This evaluation board is a valuable tool for engineers designing high-power RF and microwave systems.

You May Also Be Interested in

RF Micro Devices
Lowest to $4.3798
Renesas Electronics America
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess