EN
  • EN
  • DE

RT6223AGQUF

Part No RT6223AGQUF
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1193121-RT6223AGQUF
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT6223AGQUF CAD Model

Description

The RT6223AGQUF is a high-efficiency, synchronous step-down DC-DC converter manufactured by Richtek USA Inc. This converter is designed for applications requiring a compact and efficient power solution. It operates over a wide input voltage range and delivers a stable output voltage with excellent transient response.

Applications:

  • Point-of-Load (POL) Converters: Used in various electronic devices to supply power to specific components.
  • Set-Top Boxes: Provides efficient power conversion for STB systems.
  • Networking Equipment: Ideal for powering routers, switches, and other networking devices.
  • LCD Monitors and TVs: Powers the internal circuitry of displays, contributing to energy efficiency.
  • Industrial Applications: Used in various industrial control systems and automation equipment.

Features:

  • High Efficiency: Achieves high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Supports a broad input voltage range, making it versatile for different power sources.
  • Adjustable Output Voltage: Allows users to adjust the output voltage to suit specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Protects the converter from overheating.
  • Internal Compensation: Simplifies the design and reduces the number of external components required.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced System Reliability: Protection features ensure reliable operation and prevent damage from faults.
  • Simplified Design: Internal compensation and minimal external components reduce design complexity.
  • Compact Size: Allows for integration into space-constrained applications.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring optimal performance of the load.

Additional Details:

The RT6223AGQUF typically operates at a high switching frequency, enabling the use of smaller external components. It also features a soft-start function to minimize inrush current during startup. The device is available in a compact, thermally efficient package.

You May Also Be Interested in

Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess