EN
  • EN
  • DE

74AVCM162835DGG,11

Part No 74AVCM162835DGG,11
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC RGSTRD DVR 3-ST 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 118882-74AVCM162835DGG,11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVCM162835DGG,11 CAD Model

Description

The NXP 74AVCM162835DGG,11 is a high-performance, 18-bit universal bus driver designed for use in high-speed bidirectional communication between data buses. This integrated circuit is part of NXP's advanced CMOS technology line, which ensures reduced power consumption and increased speed operation.

Key Features

  • Technology: Advanced high-speed CMOS
  • Bus Interface: 18-bit universal
  • Voltage Range: 1.2V to 3.6V
  • Package: 56-Pin TSSOP (DGG)
  • Temperature Range: -40°C to +85°C
  • Logic Levels: Compatible with TTL levels

The 74AVCM162835DGG,11 is equipped with two output enable (OE) inputs that control the transceiver function. In the output enable mode, the device can either send data from the A bus to the B bus or from the B bus to the A bus, allowing for versatile bus management and data flow control.

Applications

This bus driver is ideal for a variety of applications that require high-speed data transfer and bus management, such as:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Server backplanes
  • Industrial control systems

Performance and Quality

With its robust design and advanced CMOS technology, the NXP 74AVCM162835DGG,11 ensures reliable performance in demanding environments. It offers low propagation delay and reduced power consumption, making it an efficient choice for energy-sensitive applications. Furthermore, it is designed to meet the stringent quality standards of the semiconductor industry, ensuring a reliable solution for system designers and engineers.

The NXP 74AVCM162835DGG,11 is a testament to NXP's commitment to providing high-quality, innovative semiconductor products that push the boundaries of communication technology. Its combination of speed, efficiency, and versatility makes it an excellent choice for any application requiring a high-performance bus driver.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
Lowest to $13.0799
Fairchild/ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess