EN
  • EN
  • DE

SI6875DQ-T1

Part No SI6875DQ-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 322521-SI6875DQ-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI6875DQ-T1 CAD Model

Description

The SI6875DQ-T1 is a P-channel MOSFET manufactured by Vishay, designed for a variety of power management and switching applications. It is engineered to provide efficient performance and minimize power losses. This MOSFET is commonly used in portable devices, power supplies, and other applications where power efficiency and space are critical.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management Circuits: Employed in voltage regulation and power distribution.
  • Battery Management Systems (BMS): Integrated into BMS for controlling charging and discharging of batteries.
  • DC-DC Converters: Suitable for implementing efficient power conversion in DC-DC converters.
  • Solid State Relays: Can be used as a switch in solid state relays.

Features:

  • P-Channel MOSFET: Allows control of current flow with a gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Logic-Level Gate Drive: Enables direct interfacing with low-voltage logic circuits.
  • Compact Package: Saves board space, ideal for compact designs.
  • TrenchFET® Power MOSFET Technology: Provides enhanced switching performance.

Benefits:

  • Improved Power Efficiency: Low RDS(on) reduces power dissipation, leading to cooler operation and extended battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with digital logic.
  • Reduced Board Space: Compact packaging allows for denser and smaller circuit designs.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation under load.
  • Increased System Reliability: Robust design and manufacturing ensure consistent performance.

Additional Details:

The SI6875DQ-T1 features a low gate charge (Qg), which minimizes switching losses and contributes to higher overall efficiency. It is designed to operate over a wide temperature range, making it suitable for diverse operating environments. The device is typically available in a surface-mount package to support automated assembly and minimize manufacturing costs. For detailed specifications such as voltage ratings, current capacity, and RDS(on) values under various conditions, refer to the product datasheet.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess