EN
  • EN
  • DE

LMV225SD/NOPB

Part No LMV225SD/NOPB
Manufacturer Texas Instruments
Catalog RF Detectors
Description LMV225/LMV226/LMV228 RF Power Detector for CDMA and WCDMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Frequency 450MHz ~ 2GHz
RF Type Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA
Input Range -30dBm ~ 0dBm
Accuracy ±1dB
Operating Supply Voltage 2.7 V ~ 5 V
Operating Supply Current 8mA
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (2.5x2.2)
Win Source Part Number 1202051-LMV225SD/NOPB
Manufacturer Homepage www.ti.com
Family Name LMV225
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV225SD/NOPB CAD Model

Description

The LMV225SD/NOPB is a precision RF power detector from Texas Instruments, designed to provide accurate measurements of power levels in wireless systems. This versatile component is ideal for applications such as power amplifier control, transmitter power monitoring, and antenna alignment in a wide range of communication systems.

Key Features

  • Frequency Range: The LMV225SD/NOPB is capable of operating over a broad frequency range of 450 MHz to 2 GHz, making it suitable for various RF applications, including GSM, CDMA, and WCDMA.
  • Dynamic Range: It offers a dynamic range of 30 dB, ensuring reliable performance across different signal strengths.
  • Accuracy: This RF power detector is designed for high accuracy, providing precise power measurements to ensure optimal system performance.
  • Temperature Compensation: The device includes an on-chip temperature compensation feature, which minimizes variations in output due to changes in ambient temperature.
  • Low Power Consumption: With its low power design, the LMV225SD/NOPB helps to conserve energy in battery-powered devices, extending operational life.
  • Surface-Mount Package: The component comes in a compact, leadless LLP-6 package, which is suitable for space-constrained applications and facilitates easy integration into system designs.

Applications

The LMV225SD/NOPB is a versatile component that can be used in a variety of RF power detection applications. It is particularly well-suited for:

  • Wireless base stations
  • RF power amplifier control systems
  • Portable wireless devices
  • Signal strength measurement for antenna alignment
  • Transmitter power monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LMV225SD/NOPB is no exception. This component is manufactured to the highest standards, ensuring consistent performance and durability in demanding environments. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3677 $54.7080
90+ $1.1223 $101.0070
140+ $1.0872 $152.2080
195+ $1.0521 $205.1595
250+ $1.0171 $254.2750
330+ $0.9118 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess