EN
  • EN
  • DE

SN74AUP1G07DBVT

Part No SN74AUP1G07DBVT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR NON-INV 3.6V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1099539-SN74AUP1G07DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G07DBVT CAD Model

Description

Texas Instruments SN74AUP1G07DBVT Overview

The SN74AUP1G07DBVT is a high-performance, single-buffer gate with open-drain output from Texas Instruments, designed to operate with a power supply range of 0.8 V to 3.6 V. This device is part of the advanced ultra-low-power (AUP) series, which is optimized for low-voltage and low-power operation, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.

Key Features

  • Low Static Power Consumption: The device has a very low static power consumption (ICC) which significantly reduces the total power consumption of the system.
  • Low Dynamic Power Consumption: With its low dynamic power consumption (CPD), it is suitable for high-speed operation while maintaining power efficiency.
  • Wide Operating Voltage Range: The SN74AUP1G07DBVT can function across a wide voltage range, accommodating various levels of signal amplitude for flexible design options.
  • Open-Drain Output: The open-drain output allows for the connection of multiple outputs to perform wired-OR functions, adding to the versatility of this component in complex circuits.
  • High Drive Capability: Despite its low-power design, the device has the capability to drive heavy loads, making it suitable for a variety of applications.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Small Package Size: The SN74AUP1G07DBVT comes in a small 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the SN74AUP1G07DBVT makes it suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Power Management Circuits
  • Logic Level Translation
  • Address and Data Bus Control

In summary, the SN74AUP1G07DBVT from Texas Instruments is a reliable and efficient solution for designers looking for a low-power, high-performance buffer gate with an open-drain output. Its small footprint, combined with its low power consumption and high drive capability, makes it an excellent choice for modern electronic devices where performance and power efficiency are paramount.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1153 $50.1555
930+ $0.1081 $100.5330
1,440+ $0.1044 $150.3360
2,060+ $0.0971 $200.0260
2,675+ $0.0935 $250.1125
3,345+ $0.0898 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,380 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess