EN
  • EN
  • DE

LMV931MGX

Part No LMV931MGX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMV931-N/LMV931-N-Q1/LMV932-N/LMV932-N-Q1/LMV934-N/LMV934-N-Q1 Single/Dual/Quad 1.8V, RRIO Operational Amplifiers | IC OPAMP GP 1 CIRCUIT SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.42V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 14nA
Voltage - Input Offset 1mV
Supply Current 116μA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number LMV931
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202349-LMV931MGX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LMV931
Introduction Date May 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMV931MGX CAD Model

Description

Introducing the LMV931MGX Operational Amplifier by Texas Instruments

Enhance your electronic designs with the high-performance LMV931MGX single operational amplifier (op-amp) from Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is a part of TI's LMV931 series, renowned for its low-voltage and low-power operation, making it an ideal choice for battery-powered and portable applications.

The LMV931MGX is designed to operate with a supply voltage range from 2.7V to 5.5V, providing designers with a flexible solution for various circuit configurations. With its low input bias current and low quiescent current, this op-amp is optimized for applications that require energy efficiency and long battery life.

Key Features of the LMV931MGX:

  • Low Supply Voltage: The device supports a supply voltage range that is perfect for portable electronics, allowing it to function in environments where power conservation is critical.
  • Low Input Offset Voltage: The LMV931MGX features a low input offset voltage, which enhances measurement accuracy and signal integrity in precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product of 1.4 MHz, this op-amp can handle a wide range of frequencies, making it suitable for filtering, amplification, and signal conditioning tasks.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to drive output voltages close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, ensuring reliable performance across diverse environmental conditions.

This op-amp comes in a compact SC-70 package, which is highly space-efficient, making it a perfect choice for space-constrained applications such as wearables, mobile phones, and other personal electronics. The LMV931MGX is also characterized for operation from -40°C to 125°C, which ensures functionality across a broad range of temperatures.

Whether you're designing audio amplifiers, sensor interfaces, active filters, or any other application that demands a high-quality, low-power operational amplifier, the LMV931MGX from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.

For detailed specifications, application notes, and design resources, visit the Texas Instruments product page to ensure your design leverages the full potential of this exceptional op-amp.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3744 $52.2368
52+ $1.9483 $101.3116
80+ $1.8874 $150.9920
110+ $1.8265 $200.9150
142+ $1.7656 $250.7152
190+ $1.5830 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,074 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess