EN
  • EN
  • DE

ADA4930-1YCPZ-R2

Part No ADA4930-1YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 3400V/µs
-3db Bandwidth 1.35 GHz
Current - Input Bias 23 µA
Voltage - Input Offset 150 µV
Current - Supply 34mA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3.3 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADA4930
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4930-1YCPZ-R2DKR,ADA4930-1YCPZ-R2TR,ADA4930-1YCPZ-R2CT,ADA49301YCPZR2
Standard Package 250
Win Source Part Number 1043354-ADA4930-1YCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4930-1YCPZ-R2 CAD Model

Description

Analog Devices Inc. ADA4930-1YCPZ-R2 High-Speed Differential Amplifier

The ADA4930-1YCPZ-R2 is a high-performance differential amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to deliver excellent dynamic performance with its low distortion and low noise characteristics, making it an ideal choice for driving high-speed analog-to-digital converters (ADCs) in a wide range of applications.

With its wide bandwidth and fast slew rate, the ADA4930-1YCPZ-R2 can handle a variety of signals, from DC to high frequencies, without compromising signal integrity. This flexibility makes it suitable for use in communication systems, medical imaging, data acquisition, and industrial instrumentation where maintaining signal fidelity is of utmost importance.

The ADA4930-1YCPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that offers a space-saving solution for densely packed circuit boards. The package is designed to optimize the thermal performance and reduce parasitic inductances and capacitances, ensuring reliable operation even in challenging environments.

Key Features:

  • Wide Bandwidth: Provides the capability to handle a broad range of frequencies, making it versatile for various high-speed signal processing tasks.
  • Low Distortion: Ensures that the signal integrity is preserved, which is critical for applications such as medical imaging where clarity and accuracy are paramount.
  • Low Noise: Minimizes the introduction of unwanted signals that could interfere with the performance of the overall system.
  • High Slew Rate: Allows the amplifier to respond quickly to changes in the input signal, which is essential for maintaining the fidelity of rapidly changing signals.
  • Robust Package: The LFCSP packaging is not only space-efficient but also rugged, ensuring the component can withstand the rigors of complex electronic environments.

Overall, the ADA4930-1YCPZ-R2 by Analog Devices Inc. represents a blend of cutting-edge technology and practical design, offering engineers a reliable and high-quality solution for their high-speed differential amplification needs. Its performance characteristics make it a go-to component for professionals seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6400 $50.5600
9+ $11.8400 $106.5600
14+ $11.4400 $160.1600
19+ $10.6400 $202.1600
25+ $10.2400 $256.0000
31+ $9.8400 $305.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess