EN
  • EN
  • DE

LTC6912CDE-2

Part No LTC6912CDE-2
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Amplifier Type Programmable Gain
Output Type Rail-to-Rail
Slew Rate 26V/μs
Gain Bandwidth Product 30MHz
Voltage - Input Offset 125μV
Supply Current 2.25mA
Current - Output / Channel 35mA
Supply Voltage , Single/Dual (±) 2.7V ~ 10.5V, ±2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1209298-LTC6912CDE-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6912CDE-2 CAD Model

Description

LTC6912CDE-2 Dual Programmable Gain Amplifier

The LTC6912CDE-2 is a high-performance, dual programmable gain amplifier (PGA) designed by Linear Technology to cater to a wide array of applications requiring precise signal conditioning. This compact and versatile component is ideal for systems that demand low noise, low distortion, and a high dynamic range.

Key Features:

  • Programmable Gain: The LTC6912CDE-2 offers a digitally programmable gain range from 0 to 50dB, which can be adjusted in 6.02dB steps. This feature allows users to calibrate the gain according to their specific system requirements, providing flexibility and precision in signal amplification.
  • Dual Matched Amplifiers: This product contains two matched amplifiers that ensure consistent performance across both channels. This matching is crucial for applications that require balanced amplification, such as differential signal processing.
  • Low Noise and Distortion: With its low noise and distortion characteristics, the LTC6912CDE-2 maintains signal integrity, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Wide Supply Range: The device operates from a single 2.7V to 5.5V supply, accommodating various power supply configurations and making it compatible with both portable and stationary applications.
  • Serial Interface: The inclusion of an I2C-compatible serial interface allows for easy digital control over the gain settings, simplifying integration into digital systems and enabling remote adjustments.

Applications:

The LTC6912CDE-2 is an excellent choice for a variety of applications, including:

  • Automatic Gain Control (AGC) Systems
  • Audio Processing
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Control Systems

Package and Reliability:

Housed in a compact 12-lead DFN package, the LTC6912CDE-2 is designed for space-constrained environments while offering robustness and reliability. Its small footprint enables integration into tight spaces without compromising on performance or functionality.

With its combination of programmability, precision, and ease of use, the LTC6912CDE-2 from Linear Technology stands out as a versatile solution for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,163 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess