EN
  • EN
  • DE

LT1801CDD#PBF

Part No LT1801CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 70MHZ RRO 8DFN / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 25 V/μs
GBP - Gain Bandwidth Product 80MHz
Current - Input Bias 25nA
Voltage - Input Offset 75μV
Operating Supply Current 1.6mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780711-LT1801CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1801
Introduction Date July 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1801CDD#PBF CAD Model

Description

The LT1801CDD#PBF is a high-performance, low-power dual operational amplifier from Linear Technology, designed to provide a perfect balance between speed and power efficiency. This operational amplifier is part of a family of dual and quad op amps that operate at supply voltages from 2.7V to 12V and are optimized for low noise and low distortion applications.

Key Features

  • High Frequency Response: The LT1801CDD#PBF boasts a high gain-bandwidth product of 80MHz and a slew rate of 20V/µs, making it suitable for fast signal processing applications.
  • Low Power Consumption: With a supply current of just 3.6mA per amplifier, this device is designed for battery-powered and portable applications where power efficiency is crucial.
  • Low Noise Performance: It features a low input noise voltage of 8nV/√Hz, ensuring high-fidelity signal amplification in audio and instrumentation applications.
  • Wide Input Common-Mode Range: The input common-mode range extends beyond the supply rails, which allows for single-supply operation and simplifies circuit design.
  • Rail-to-Rail Output: The output can swing rail-to-rail, providing maximum dynamic range, which is especially beneficial in low-voltage applications.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 500pF, which is advantageous when driving capacitive inputs or filtering applications.

Applications

The LT1801CDD#PBF is versatile and can be used in a wide range of applications, including:

  • Active filters
  • Photodiode amplifiers
  • ADC/DAC buffers
  • Audio and video signal processing
  • Portable battery-operated equipment

Product Quality and Reliability

Linear Technology ensures that the LT1801CDD#PBF meets high standards of quality and reliability. The product is available in a compact 8-lead DFN package with a product grade temperature range from -40°C to 85°C, making it suitable for industrial applications. It also comes with the PBF designation, indicating that it is lead-free and RoHS compliant, catering to environmentally conscious design requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess