EN
  • EN
  • DE

AD10678BWS

Part No AD10678BWS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 80MSPS 60-SMD / 16 Bit Analog to Digital Converter Input 4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 80M
Data Interface Parallel
Number of A/D Converters 4
Temperature Range - Operating 0°C ~ 70°C
Package / Case Module
Mounting Type Surface Mount
Base Product Number AD10678
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A001A5A5
HTSUS 8542.39.0001
Win Source Part Number 1345341-AD10678BWS
Ultra Librarian 3D Model Ultra Librarian AD10678BWS CAD Model

Description

Introducing the AD10678BWS from Analog Devices Inc.

The AD10678BWS is a state-of-the-art, high-speed, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This robust ADC is engineered to deliver exceptional performance and accuracy, making it an ideal choice for demanding applications such as medical imaging, data acquisition systems, and radar signal processing.

Key Features:

  • High Resolution: The AD10678BWS offers a 16-bit resolution, ensuring precise digital representation of the input signal.
  • High-Speed Performance: With a sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC provides the speed necessary for high-bandwidth applications.
  • Low Noise Design: The device boasts a low noise floor, which translates to a cleaner signal conversion and enhances overall signal integrity.
  • Differential Inputs: Differential input capability allows for better common-mode noise rejection, which is crucial for high-accuracy signal processing.
  • On-Chip Reference: An integrated voltage reference simplifies system design by reducing the number of external components required.
  • Flexible Power Supply Options: The AD10678BWS operates on dual power supplies, with the analog supply ranging from +4.75V to +5.25V and the digital supply from +2.7V to +5.25V.

Applications:

  • Medical Imaging Systems
  • Professional Video Cameras
  • High-Speed Data Acquisition
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

The AD10678BWS is housed in a compact package, making it suitable for space-constrained environments without compromising performance. Its robust design ensures reliable operation in diverse conditions, while its advanced features provide the flexibility needed for integration into various high-speed signal processing tasks.

With its combination of speed, precision, and reliability, the AD10678BWS from Analog Devices Inc. is an excellent choice for professionals seeking top-tier performance in their electronic systems. Its technical sophistication and versatility make it a valuable component in any high-performance data conversion application.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess