EN
  • EN
  • DE

ADA4841-2YCPZ-R2

Part No ADA4841-2YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 13V/µs
-3db Bandwidth 80 MHz
Current - Input Bias 3 µA
Voltage - Input Offset 40 µV
Current - Supply 1.2mA (x2 Channels)
Current - Output / Channel 60 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Base Product Number ADA4841
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-ADA4841-2YCPZ-R2,ADA4841-2YCPZ-R2TR,2156-ADA4841-2YCPZ-R2-ADTR-ND,ADA4841-2YCPZ-R2CT,ADA4841-2YCPZ-R2DKR,ANAANAADA4841-2YCPZ-R2,ADA48412YCPZR2,ADA4841-2YCPZ-R2-ND
Standard Package 250
Win Source Part Number 1043350-ADA4841-2YCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4841-2YCPZ-R2 CAD Model

Description

Analog Devices ADA4841-2YCPZ-R2: High-Speed, Low-Power Operational Amplifier

The ADA4841-2YCPZ-R2 is a state-of-the-art operational amplifier (op-amp) from Analog Devices Inc., designed for applications requiring both high-speed performance and low power consumption. This dual-channel amplifier is suitable for a wide range of applications, including active filtering, ADC/DAC buffering, and high-speed signal processing in medical, industrial, and communication systems.

Key Features

  • High-Speed Operation: With a bandwidth of 90 MHz and a slew rate of 280 V/µs, the ADA4841-2YCPZ-R2 is capable of handling fast signal transitions, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes only 1.5 mA of supply current per channel, helping to reduce power consumption in battery-powered devices.
  • Low Noise Performance: The ADA4841-2YCPZ-R2 boasts a low voltage noise density of 4.9 nV/√Hz, ensuring signal integrity in noise-sensitive applications.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Wide Supply Voltage Range: It operates from a single supply voltage ranging from 3 V to 10 V or a dual supply from ±1.5 V to ±5 V, providing design flexibility.
  • Stable Over Capacitive Loads: The ADA4841-2YCPZ-R2 is designed to remain stable over a wide range of capacitive loads, enhancing its reliability in various circuit configurations.

Package and Quality

The ADA4841-2YCPZ-R2 comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. The product is also available in a standard 8-lead SOIC package. Analog Devices Inc. ensures that this op-amp meets rigorous quality and performance standards, making it a reliable choice for precision applications.

Applications

  • Active Filters
  • ADC/DAC Buffers
  • Video and Imaging Systems
  • Wireless Communication Infrastructure
  • Portable and Battery-Powered Equipment
  • Medical Instrumentation

With its combination of high-speed performance, low power consumption, and versatile features, the ADA4841-2YCPZ-R2 from Analog Devices Inc. is a top-tier choice for designers looking to optimize their signal processing circuits without compromising on efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3760 $59.0080
20+ $6.0520 $121.0400
30+ $5.8629 $175.8870
41+ $5.6738 $232.6258
53+ $5.4846 $290.6838
71+ $4.9173 $349.1283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess