EN
  • EN
  • DE

LT1814IGN#TRPBF

Part No LT1814IGN#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 4
SR - Slew Rate 750 V/μs
GBP - Gain Bandwidth Product 100MHz
-3db Bandwidth 200MHz
Current - Input Bias 900nA
Voltage - Input Offset 500μV
Operating Supply Current 3mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 780730-LT1814IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1814
Introduction Date May 02, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1814IGN#TRPBF CAD Model

Description

Product Overview: LT1814IGN#TRPBF

The LT1814IGN#TRPBF is a high-performance, dual operational amplifier (op-amp) from Linear Technology, an Analog Devices brand, renowned for its precision electronic components. This particular op-amp is designed to cater to a wide array of applications, ranging from signal conditioning and filtering to active filters and data acquisition systems.

The LT1814IGN#TRPBF boasts a slew rate of 80V/µs and a gain bandwidth product of 80MHz, which ensures a fast and accurate response to rapidly changing signals, making it an ideal choice for high-speed amplifiers and A/D buffer applications. Additionally, the device features a low input offset voltage, which translates to improved accuracy in measurement and control systems.

Key Features

  • High Speed: The op-amp's 80V/µs slew rate and 80MHz gain bandwidth product enable it to handle high-speed signals efficiently.
  • Low Noise: With a low noise density of 3.2nV/√Hz at 1kHz, the LT1814IGN#TRPBF ensures a clean signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • Supply Range: It operates with a wide supply range from 2.7V to 12.6V, accommodating various power supply configurations and making it versatile for both single and dual supply operations.
  • Rail-to-Rail Output: The rail-to-rail output stage of the op-amp allows for maximum dynamic range, especially useful in low-voltage applications.

Package and Quality

The LT1814IGN#TRPBF comes in a 16-pin SSOP package, which is compact and suitable for space-constrained applications. The device is also available in a temperature range of -40°C to 85°C, ensuring reliable performance in diverse environmental conditions. Linear Technology's commitment to quality is evident in the device's design and manufacturing, which adheres to high industry standards.

With its combination of speed, precision, and versatility, the LT1814IGN#TRPBF is a solid choice for designers looking to enhance the performance of their analog circuits. Whether it's for professional-grade audio equipment, medical instruments, or communication systems, this op-amp can deliver the required performance with reliability and efficiency.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3394 $51.4668
53+ $1.9195 $101.7335
81+ $1.8595 $150.6195
112+ $1.7996 $201.5552
144+ $1.7396 $250.5024
193+ $1.5596 $301.0028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess