EN
  • EN
  • DE

AMP01BX

Part No AMP01BX
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Precision Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 4.5 V/μs
-3db Bandwidth 570kHz
Current - Input Bias 2nA
Voltage - Input Offset 40μV
Operating Supply Current 3mA
Output Current per Channel 120mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 18-CDIP (0.300", 7.62mm)
Manufacturer Package 18-CDIP
RoHS State Request Verification
Win Source Part Number 1144489-AMP01BX
Manufacturer Homepage www.analog.com
Family Name AMP01
Introduction Date September 17, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMP01BX CAD Model

Description

The AMP01BX from Analog Devices Inc. is a high-precision operational amplifier designed for a wide range of applications, including instrumentation, medical equipment, and precision data systems. This versatile amplifier offers a unique combination of accuracy, low noise, and ease of use that makes it ideal for situations where signal integrity is paramount.

Key Features

  • High Precision: The AMP01BX boasts excellent precision with very low offset voltage and drift, ensuring stable and accurate signal amplification over time and temperature variations.
  • Low Noise: With its low noise characteristics, it is particularly suitable for applications requiring a clean amplification of small signals, minimizing the introduction of unwanted noise into the signal path.
  • Wide Bandwidth: It offers a wide bandwidth for an operational amplifier of its class, providing the ability to handle a broad range of frequencies without compromising signal integrity.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, making it an excellent choice for buffering and signal conditioning applications.
  • Single-Supply Operation: Capable of operating from a single supply, the AMP01BX is versatile in various circuit configurations, simplifying power supply design.

Applications

  • Instrumentation Amplifiers
  • Precision Data Systems
  • Medical Equipment
  • Analog Processing
  • Signal Conditioning

The AMP01BX is available in a robust package that ensures reliable operation even under harsh conditions. Analog Devices Inc. has designed this amplifier with the commitment to quality and performance that industry professionals expect from a leading semiconductor manufacturer.

Whether you are developing precision instrumentation or seeking to enhance the performance of existing systems, the AMP01BX precision amplifier is an excellent choice for your analog circuit needs. Its combination of precision, low noise, and ease of use makes it a valuable component in any high-performance analog signal chain.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.4496 $87.4496
2+ $84.7167 $169.4334
3+ $81.9839 $245.9517
4+ $79.2512 $317.0048
5+ $71.0528 $355.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,732 pieces
In Stock: 866 pieces Factory Stock: 866 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess