EN
  • EN
  • DE

ADN2890ACPZ-RL

Part No ADN2890ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Voltage - Input Offset 100 µV
Current - Supply 39mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADN2890
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.33.0001
Other Names 2156-ADN2890ACPZ-RL-ADTR-ND,ANAANAADN2890ACPZ-RL,2156-ADN2890ACPZ-RL
Standard Package 5,000
Win Source Part Number 1028821-ADN2890ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADN2890ACPZ-RL CAD Model

Description

ADN2890ACPZ-RL - A High-Performance Limiting Amplifier by Analog Devices Inc.

The ADN2890ACPZ-RL from Analog Devices Inc. is a state-of-the-art limiting amplifier designed to deliver exceptional performance in a wide range of optical networking applications. This component is an integral part of fiber optic communication systems, providing precise signal amplification and ensuring signal integrity even under challenging conditions.

Key Features and Benefits

  • High Gain Bandwidth: The ADN2890ACPZ-RL offers a high bandwidth of 3.2 GHz, making it suitable for high-speed data transmission and ensuring minimal signal delay.
  • Adjustable Slicing Level: With its adjustable slicing level, this limiting amplifier allows for fine-tuning of the output signal, ensuring optimal performance tailored to specific system requirements.
  • Signal Detection: It includes integrated loss of signal (LOS) detection functionality, providing a reliable means to detect signal presence and strength, enhancing system robustness.
  • Low Power Consumption: Designed with power efficiency in mind, the ADN2890ACPZ-RL operates with low power consumption, making it ideal for energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over an extended temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The ADN2890ACPZ-RL is versatile and can be used in various applications, including:

  • 10 Gb/s Ethernet and Fiber Channel
  • SONET/SDH Receivers
  • Optical Network Units
  • Active Optical Cables
  • Other high-speed data communications systems

Package and Quality Assurance

Enclosed in a compact 3 mm × 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), the ADN2890ACPZ-RL is designed for space-constrained applications without compromising on performance. Analog Devices Inc. ensures that each unit meets their stringent quality standards, providing reliability and consistency that designers and engineers can trust for their critical communication systems.

Ordering Information

The ADN2890ACPZ-RL is available in reel packaging, facilitating efficient handling and assembly during the manufacturing process. For ordering and detailed specifications, customers can refer to the official Analog Devices Inc. website or contact their local authorized distributors.

With its robust design and advanced features, the ADN2890ACPZ-RL by Analog Devices Inc. stands out as a superior choice for designers looking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5964 $60.7712
19+ $6.2331 $118.4289
29+ $6.0383 $175.1107
40+ $5.8435 $233.7400
52+ $5.6486 $293.7272
69+ $5.0644 $349.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess