EN
  • EN
  • DE

LT1806CS8#TRPBF

Part No LT1806CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 140 V/μs
GBP - Gain Bandwidth Product 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780721-LT1806CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1806
Introduction Date January 18, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1806CS8#TRPBF CAD Model

Description

The LT1806CS8#TRPBF is a high-performance operational amplifier from Linear Technology, designed to meet the rigorous demands of high-speed signal processing while maintaining low noise and precision. This versatile op amp is ideal for a wide range of applications, including communications, imaging systems, and test equipment.

Key Features:

  • Rail-to-Rail Input and Output: The LT1806CS8#TRPBF can operate with input and output signals that range from the negative to the positive supply rails, enhancing the dynamic range and flexibility in single-supply applications.
  • High Speed: With a slew rate of 100V/µs and a gain bandwidth product of 325MHz, this op amp is capable of handling fast signal transitions and high-frequency signals with ease.
  • Low Noise: It exhibits a low input-referred noise voltage of 2.5nV/√Hz, making it suitable for sensitive applications where noise performance is critical.
  • Low Distortion: The device features very low harmonic distortion, which is essential for precision signal processing in audio, instrumentation, and communication systems.
  • Single or Dual Supply Operation: The LT1806CS8#TRPBF can be powered from a single 2.5V to 11V supply or dual supplies ranging from ±1.25V to ±5.5V, providing design flexibility.
  • Robust Packaging: Offered in an 8-lead SO package, the LT1806CS8#TRPBF is designed for robustness and reliability in various operating environments.

Applications:

  • Active filters
  • ADC/DAC buffers
  • Fast amplifiers for signal conditioning
  • Video and RF amplification
  • Medical instrumentation
  • Test and measurement systems

With its combination of high speed, low noise, and rail-to-rail input/output capabilities, the LT1806CS8#TRPBF from Linear Technology stands out as a superior choice for designers looking for an op amp that can deliver precision performance in demanding applications.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1987 $50.5701
56+ $1.8041 $101.0296
86+ $1.7477 $150.3022
119+ $1.6913 $201.2647
153+ $1.6350 $250.1550
205+ $1.4658 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,937 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess