EN
  • EN
  • DE

CDBA140L-G

Part No CDBA140L-G
Manufacturer Comchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Not For New Designs
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 400mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Operating Temperature - Junction -20°C to 80°C
Win Source Part Number 1028586-CDBA140L-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian CDBA140L-G CAD Model

Description

The CDBA140L-G is a surface mount Schottky Barrier Rectifier from Comchip Technology. This diode is designed for high-frequency applications requiring efficient rectification, low forward voltage drop, and fast switching speeds. It's commonly used in various electronic circuits to perform functions such as voltage clamping, reverse polarity protection, and as a rectifier in power supplies.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side to convert AC to DC efficiently.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connection.
  • Voltage Clamping: Limits voltage to a safe level in sensitive electronic circuits.
  • Free-wheeling Diode: Used in inductive load circuits to prevent voltage spikes when the current is switched off.

Features

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • High Surge Current Capability: Provides robust performance under surge conditions.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • RoHS Compliant: Ensures environmental compliance.

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher overall efficiency in power conversion circuits.
  • Enhanced Reliability: The high surge current capability ensures the diode can withstand transient surges, improving the reliability of the application.
  • Compact Design: The surface mount package allows for smaller and more compact circuit designs.
  • Simplified Assembly: Surface mount technology simplifies the assembly process, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures the product meets environmental regulations.

Technical Specifications

The CDBA140L-G typically features a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 1A. Its low forward voltage (VF) ensures minimal power loss, and its fast reverse recovery time (trr) makes it ideal for high-frequency applications. The device is typically available in a small surface mount package, such as a SMA or similar, for efficient heat dissipation and ease of assembly.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1563 $57.8310
905+ $0.1284 $116.2020
1,395+ $0.1243 $173.3985
1,925+ $0.1203 $231.5775
2,485+ $0.1163 $289.0055
3,330+ $0.1042 $346.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,646 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess