EN
  • EN
  • DE

MIC6270BM5

Part No MIC6270BM5
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR PREC 2-36V SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA @ 5V
Current - Quiescent (Max) 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038221-MIC6270BM5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC6270BM5 CAD Model

Description

Microchip Technology MIC6270BM5: A High-Performance Voltage Comparator

The MIC6270BM5 is a precision voltage comparator designed by Microchip Technology, offering a multitude of features that make it an ideal choice for a variety of applications requiring voltage level detection and signal conditioning. This component is part of Microchip's family of reliable and high-quality electronic devices, which are widely recognized for their performance and durability.

Key Features

  • High Accuracy: The MIC6270BM5 boasts a tight parameter dispersion, which ensures high accuracy in voltage comparison, making it suitable for critical applications where precise voltage monitoring is essential.
  • Low Power Consumption: Designed for energy-efficient operation, this comparator has a low quiescent current, which extends the battery life of portable devices and reduces power consumption in wired systems.
  • Fast Response Time: With its quick response to input voltage changes, the MIC6270BM5 can handle high-speed signals, providing timely outputs that are crucial in time-sensitive applications.
  • Open-Collector Output: The open-collector output configuration allows for direct connection to a variety of loads and enables wired-OR connections for increased flexibility in circuit design.
  • Wide Operating Voltage Range: It operates over a broad range of supply voltages, accommodating various application needs and simplifying power supply design.

Applications

The MIC6270BM5 is versatile and can be used in numerous applications, including:

  • Threshold detection for sensors and monitors
  • Window comparators
  • Battery chargers and management systems
  • Level shifting for signal processing
  • Automotive and industrial control systems

Package and Availability

The MIC6270BM5 is offered in a compact SOT-23-5 package, which is highly suitable for space-constrained applications. It is available for order through Microchip Technology's distribution network, ensuring global availability and support for designers and manufacturers.

In conclusion, the MIC6270BM5 from Microchip Technology is a robust and precise voltage comparator that provides superior performance for a wide range of applications, making it a go-to choice for engineers and designers seeking reliability and efficiency.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $2.9245
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess